L-com, Inc. Economy Molded D-Sub Cable, DB37 Male / Male, 5.0 ft CSM37MM-5

Description
L-com's CSM family of D-sub cable assemblies offer solid performance at economical prices. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Custom lengths and pinouts are available with modest minimum requirements. Features 360 degree fully shielded for protection against EMI/RFI DB37 male to male connectors; lengths range from 1.0 ft to 25 ft; color is gray Gold plated contacts provide reliable connections with repeated mating cycles Molded backshells provide durability and increased strength at cable entry point Wired straight through to connect many serial devices/peripherals Application External tape back-up applications Control and sensor applications RS-449 Serial communications
Description
L-com's CSM family of D-sub cable assemblies offer solid performance at economical prices. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Custom lengths and pinouts are available with modest minimum requirements. Features 360 degree fully shielded for protection against EMI/RFI DB37 male to male connectors; lengths range from 1.0 ft to 25 ft; color is gray Gold plated contacts provide reliable connections with repeated mating cycles Molded backshells provide durability and increased strength at cable entry point Wired straight through to connect many serial devices/peripherals Application External tape back-up applications Control and sensor applications RS-449 Serial communications

Suppliers

Company
Product
Description
Supplier Links
Economy Molded D-Sub Cable, DB37 Male / Male, 5.0 ft - CSM37MM-5 - L-com, Inc.
North Andover, MA, United States
Economy Molded D-Sub Cable, DB37 Male / Male, 5.0 ft
CSM37MM-5
Economy Molded D-Sub Cable, DB37 Male / Male, 5.0 ft CSM37MM-5
L-com's CSM family of D-sub cable assemblies offer solid performance at economical prices. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Custom lengths and pinouts are available with modest minimum requirements. Features 360 degree fully shielded for protection against EMI/RFI DB37 male to male connectors; lengths range from 1.0 ft to 25 ft; color is gray Gold plated contacts provide reliable connections with repeated mating cycles Molded backshells provide durability and increased strength at cable entry point Wired straight through to connect many serial devices/peripherals Application External tape back-up applications Control and sensor applications RS-449 Serial communications

L-com's CSM family of D-sub cable assemblies offer solid performance at economical prices. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Custom lengths and pinouts are available with modest minimum requirements.

Features

  • 360 degree fully shielded for protection against EMI/RFI
  • DB37 male to male connectors; lengths range from 1.0 ft to 25 ft; color is gray
  • Gold plated contacts provide reliable connections with repeated mating cycles
  • Molded backshells provide durability and increased strength at cable entry point
  • Wired straight through to connect many serial devices/peripherals

Application

  • External tape back-up applications
  • Control and sensor applications
  • RS-449 Serial communications
Supplier's Site
Cable Db37M/m Molded 5 Rohs Compliant L-Com - 89M8537 - Newark, An Avnet Company
Chicago, IL, United States
Cable Db37M/m Molded 5 Rohs Compliant L-Com
89M8537
Cable Db37M/m Molded 5 Rohs Compliant L-Com 89M8537
CABLE DB37M/M MOLDED 5 ROHS COMPLIANT: YES

CABLE DB37M/M MOLDED 5 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CSM37MM-5 89M8537
Product Name Economy Molded D-Sub Cable, DB37 Male / Male, 5.0 ft Cable Db37M/m Molded 5 Rohs Compliant L-Com
Cable Length 5 ft (15.24 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Male BNC Coaxial Test Cable RG58C/U to X100W Mini-Hook and Alligator Clip - 1021 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details