L-com, Inc. Economy Molded D-Sub Cable, DB37 Male / Male, 2.5 ft CSM37MM-2.5

Description
L-com's CSM family of D-sub cable assemblies offer solid performance at economical prices. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Custom lengths and pinouts are available with modest minimum requirements. Features 360 degree fully shielded for protection against EMI/RFI DB37 male to male connectors; lengths range from 1.0 ft to 25 ft; color is gray Molded backshells provide durability and increased strength at cable entry point Wired straight through to connect many serial devices/peripherals Gold plated contacts provide reliable connections with repeated mating cycles Application External tape back-up applications Control and sensor applications RS-449 Serial communications
Description
L-com's CSM family of D-sub cable assemblies offer solid performance at economical prices. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Custom lengths and pinouts are available with modest minimum requirements. Features 360 degree fully shielded for protection against EMI/RFI DB37 male to male connectors; lengths range from 1.0 ft to 25 ft; color is gray Molded backshells provide durability and increased strength at cable entry point Wired straight through to connect many serial devices/peripherals Gold plated contacts provide reliable connections with repeated mating cycles Application External tape back-up applications Control and sensor applications RS-449 Serial communications

Suppliers

Company
Product
Description
Supplier Links
Economy Molded D-Sub Cable, DB37 Male / Male, 2.5 ft - CSM37MM-2.5 - L-com, Inc.
North Andover, MA, United States
Economy Molded D-Sub Cable, DB37 Male / Male, 2.5 ft
CSM37MM-2.5
Economy Molded D-Sub Cable, DB37 Male / Male, 2.5 ft CSM37MM-2.5
L-com's CSM family of D-sub cable assemblies offer solid performance at economical prices. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Custom lengths and pinouts are available with modest minimum requirements. Features 360 degree fully shielded for protection against EMI/RFI DB37 male to male connectors; lengths range from 1.0 ft to 25 ft; color is gray Molded backshells provide durability and increased strength at cable entry point Wired straight through to connect many serial devices/peripherals Gold plated contacts provide reliable connections with repeated mating cycles Application External tape back-up applications Control and sensor applications RS-449 Serial communications

L-com's CSM family of D-sub cable assemblies offer solid performance at economical prices. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Custom lengths and pinouts are available with modest minimum requirements.

Features

  • 360 degree fully shielded for protection against EMI/RFI
  • DB37 male to male connectors; lengths range from 1.0 ft to 25 ft; color is gray
  • Molded backshells provide durability and increased strength at cable entry point
  • Wired straight through to connect many serial devices/peripherals
  • Gold plated contacts provide reliable connections with repeated mating cycles

Application

  • External tape back-up applications
  • Control and sensor applications
  • RS-449 Serial communications
Supplier's Site
Cable Db37M/m Molded 2.5 L-Com - 89M8535 - Newark, An Avnet Company
Chicago, IL, United States
Cable Db37M/m Molded 2.5 L-Com
89M8535
Cable Db37M/m Molded 2.5 L-Com 89M8535
CABLE DB37M/M MOLDED 2.5

CABLE DB37M/M MOLDED 2.5

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CSM37MM-2.5 89M8535
Product Name Economy Molded D-Sub Cable, DB37 Male / Male, 2.5 ft Cable Db37M/m Molded 2.5 L-Com
Cable Length 2.5 ft (7.62 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Female BNC Breakout with X100W Mini-Hooks - 1001 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.2500 to 0.7500 ft (0.7620 to 2.29 dm)
Connector Type BNC
View Details