L-com, Inc. Economy Molded D-Sub Cable, DB37 Male / Female, 25.0 ft CSM37MF-25

Description
L-com's CSM family of D-sub cable assemblies offer solid performance at economical prices. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Custom lengths and pinouts are available with modest minimum requirements. Features Gold plated contacts provide reliable connections with repeated mating cycles Hex nuts on female connectors are removable to expose 4-40 machine screws Wired straight through for extending serial devices/peripherals 360 degree fully shielded for protection against EMI/RFI DB37 male to female connectors; lengths range from 1.0 ft to 25 ft; color is gray Application Control and sensor applications RS-449 Serial communications External tape back-up applications
Description
L-com's CSM family of D-sub cable assemblies offer solid performance at economical prices. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Custom lengths and pinouts are available with modest minimum requirements. Features Gold plated contacts provide reliable connections with repeated mating cycles Hex nuts on female connectors are removable to expose 4-40 machine screws Wired straight through for extending serial devices/peripherals 360 degree fully shielded for protection against EMI/RFI DB37 male to female connectors; lengths range from 1.0 ft to 25 ft; color is gray Application Control and sensor applications RS-449 Serial communications External tape back-up applications

Suppliers

Company
Product
Description
Supplier Links
Economy Molded D-Sub Cable, DB37 Male / Female, 25.0 ft - CSM37MF-25 - L-com, Inc.
North Andover, MA, United States
Economy Molded D-Sub Cable, DB37 Male / Female, 25.0 ft
CSM37MF-25
Economy Molded D-Sub Cable, DB37 Male / Female, 25.0 ft CSM37MF-25
L-com's CSM family of D-sub cable assemblies offer solid performance at economical prices. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Custom lengths and pinouts are available with modest minimum requirements. Features Gold plated contacts provide reliable connections with repeated mating cycles Hex nuts on female connectors are removable to expose 4-40 machine screws Wired straight through for extending serial devices/peripherals 360 degree fully shielded for protection against EMI/RFI DB37 male to female connectors; lengths range from 1.0 ft to 25 ft; color is gray Application Control and sensor applications RS-449 Serial communications External tape back-up applications

L-com's CSM family of D-sub cable assemblies offer solid performance at economical prices. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Custom lengths and pinouts are available with modest minimum requirements.

Features

  • Gold plated contacts provide reliable connections with repeated mating cycles
  • Hex nuts on female connectors are removable to expose 4-40 machine screws
  • Wired straight through for extending serial devices/peripherals
  • 360 degree fully shielded for protection against EMI/RFI
  • DB37 male to female connectors; lengths range from 1.0 ft to 25 ft; color is gray

Application

  • Control and sensor applications
  • RS-449 Serial communications
  • External tape back-up applications
Supplier's Site
Cable Db37M/f Molded 25 L-Com - 89M8532 - Newark, An Avnet Company
Chicago, IL, United States
Cable Db37M/f Molded 25 L-Com
89M8532
Cable Db37M/f Molded 25 L-Com 89M8532
CABLE DB37M/F MOLDED 25

CABLE DB37M/F MOLDED 25

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CSM37MF-25 89M8532
Product Name Economy Molded D-Sub Cable, DB37 Male / Female, 25.0 ft Cable Db37M/f Molded 25 L-Com
Cable Length 25 ft (76.2 dm)
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Male BNC Breakout to XL2 and X100W2 Mini-Hooks - 1010XL2 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.2500 to 0.7500 ft (0.7620 to 2.29 dm)
Connector Type BNC
View Details