L-com, Inc. Computer Cable, Serial, 10Ft, Gray; Connector Type A L-Com CSM25MM-10

Description
COMPUTER CABLE, SERIAL, 10FT, GRAY; Connector Type A:D Sub 25 Position Plug; Connector Type B:D Sub 25 Position Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Grey; Product Range:-; Cable Length:10ft RoHS Compliant: Yes
Description
COMPUTER CABLE, SERIAL, 10FT, GRAY; Connector Type A:D Sub 25 Position Plug; Connector Type B:D Sub 25 Position Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Grey; Product Range:-; Cable Length:10ft RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Computer Cable, Serial, 10Ft, Gray; Connector Type A L-Com - 71K0031 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Serial, 10Ft, Gray; Connector Type A L-Com
71K0031
Computer Cable, Serial, 10Ft, Gray; Connector Type A L-Com 71K0031
COMPUTER CABLE, SERIAL, 10FT, GRAY; Connector Type A:D Sub 25 Position Plug; Connector Type B:D Sub 25 Position Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Grey; Product Range:-; Cable Length:10ft RoHS Compliant: Yes

COMPUTER CABLE, SERIAL, 10FT, GRAY; Connector Type A:D Sub 25 Position Plug; Connector Type B:D Sub 25 Position Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Grey; Product Range:-; Cable Length:10ft RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 71K0031
Product Name Computer Cable, Serial, 10Ft, Gray; Connector Type A L-Com
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
RFW/PFW Series: Backpotted Connector Assembly -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
Subminiature D-type Connector, 15 Pins, In-Vacuum, Male Pins - A2376-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details