L-com's CSM family of D-sub cable assemblies offer solid performance at economical prices. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Custom lengths and pinouts are available with modest minimum requirements.
Features
Application
COMP CABLE, D SUB 25P PLUG-RCPT, 50FT; Connector Type A:D Sub 25 Position Plug; Connector Type B:D Sub 25 Position Receptacle; Cable Length - Imperial:50ft; Cable Length - Metric:15.24m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes
| L-com, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | CSM25MF-50 | 89M8528 |
| Product Name | Economy Molded D-sub Cable, DB25 Male / Female, 50.0 ft | Comp Cable, D Sub 25P Plug-Rcpt, 50Ft; Connector Type A L-Com |
| Cable Length | 50 ft (152 dm) | 50 ft (152 dm) |