L-com, Inc. Economy Molded D-sub Cable, DB25 Male / Female, 25.0 ft CSM25MF-25

Description
L-com's CSM family of D-sub cable assemblies offer solid performance at economical prices. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Custom lengths and pinouts are available with modest minimum requirements. Features DB25 male to female connectors; lengths range from 1.0 ft to 50 ft; color is gray Wired straight through for extending serial devices/peripherals 360 degree fully shielded for protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles Hex nuts on female connectors are removable to expose 4-40 machine screws Application Data Networking Multi-channel analog audio Parallel PC interface applications Test and measurement applications
Datasheet
Description
L-com's CSM family of D-sub cable assemblies offer solid performance at economical prices. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Custom lengths and pinouts are available with modest minimum requirements. Features DB25 male to female connectors; lengths range from 1.0 ft to 50 ft; color is gray Wired straight through for extending serial devices/peripherals 360 degree fully shielded for protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles Hex nuts on female connectors are removable to expose 4-40 machine screws Application Data Networking Multi-channel analog audio Parallel PC interface applications Test and measurement applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Economy Molded D-sub Cable, DB25 Male / Female, 25.0 ft - CSM25MF-25 - L-com, Inc.
North Andover, MA, United States
Economy Molded D-sub Cable, DB25 Male / Female, 25.0 ft
CSM25MF-25
Economy Molded D-sub Cable, DB25 Male / Female, 25.0 ft CSM25MF-25
L-com's CSM family of D-sub cable assemblies offer solid performance at economical prices. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Custom lengths and pinouts are available with modest minimum requirements. Features DB25 male to female connectors; lengths range from 1.0 ft to 50 ft; color is gray Wired straight through for extending serial devices/peripherals 360 degree fully shielded for protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles Hex nuts on female connectors are removable to expose 4-40 machine screws Application Data Networking Multi-channel analog audio Parallel PC interface applications Test and measurement applications

L-com's CSM family of D-sub cable assemblies offer solid performance at economical prices. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Custom lengths and pinouts are available with modest minimum requirements.

Features

  • DB25 male to female connectors; lengths range from 1.0 ft to 50 ft; color is gray
  • Wired straight through for extending serial devices/peripherals
  • 360 degree fully shielded for protection against EMI/RFI
  • Gold plated contacts provide reliable connections with repeated mating cycles
  • Hex nuts on female connectors are removable to expose 4-40 machine screws

Application

  • Data Networking
  • Multi-channel analog audio
  • Parallel PC interface applications
  • Test and measurement applications
Supplier's Site
Computer Cable, Serial, 25Ft, Gray; Connector Type A L-Com - 08J0612 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Serial, 25Ft, Gray; Connector Type A L-Com
08J0612
Computer Cable, Serial, 25Ft, Gray; Connector Type A L-Com 08J0612
COMPUTER CABLE, SERIAL, 25FT, GRAY; Connector Type A:D Sub 25 Position Plug; Connector Type B:D Sub 25 Position Receptacle; Cable Length - Imperial:25ft; Cable Length - Metric:7.6m; Jacket Color:Grey; Product Range:-; Colour:Gray RoHS Compliant: Yes

COMPUTER CABLE, SERIAL, 25FT, GRAY; Connector Type A:D Sub 25 Position Plug; Connector Type B:D Sub 25 Position Receptacle; Cable Length - Imperial:25ft; Cable Length - Metric:7.6m; Jacket Color:Grey; Product Range:-; Colour:Gray RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CSM25MF-25 08J0612
Product Name Economy Molded D-sub Cable, DB25 Male / Female, 25.0 ft Computer Cable, Serial, 25Ft, Gray; Connector Type A L-Com
Cable Length 25 ft (76.2 dm) 24.93 ft (76 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Bantam Plug to 3 Miniature Alligator Clips, Test Cable - 2628M - E-Z-HOOK, a division of Tektest, Inc.
Specs
Application Telecommunications
Product Type Phone Cord
Cable Type Coaxial
View Details