L-com, Inc. Economy Molded D-sub Cable, DB25 Male / Female, 2.5 ft CSM25MF-2.5

Description
L-com's CSM family of D-sub cable assemblies offer solid performance at economical prices. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Custom lengths and pinouts are available with modest minimum requirements. Features DB25 male to female connectors; lengths range from 1.0 ft to 50 ft; color is gray Wired straight through for extending serial devices/peripherals 360 degree fully shielded for protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles Hex nuts on female connectors are removable to expose 4-40 machine screws Application Multi-channel analog audio Parallel PC interface applications Data Networking Test and measurement applications
Description
L-com's CSM family of D-sub cable assemblies offer solid performance at economical prices. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Custom lengths and pinouts are available with modest minimum requirements. Features DB25 male to female connectors; lengths range from 1.0 ft to 50 ft; color is gray Wired straight through for extending serial devices/peripherals 360 degree fully shielded for protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles Hex nuts on female connectors are removable to expose 4-40 machine screws Application Multi-channel analog audio Parallel PC interface applications Data Networking Test and measurement applications

Suppliers

Company
Product
Description
Supplier Links
Economy Molded D-sub Cable, DB25 Male / Female, 2.5 ft - CSM25MF-2.5 - L-com, Inc.
North Andover, MA, United States
Economy Molded D-sub Cable, DB25 Male / Female, 2.5 ft
CSM25MF-2.5
Economy Molded D-sub Cable, DB25 Male / Female, 2.5 ft CSM25MF-2.5
L-com's CSM family of D-sub cable assemblies offer solid performance at economical prices. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Custom lengths and pinouts are available with modest minimum requirements. Features DB25 male to female connectors; lengths range from 1.0 ft to 50 ft; color is gray Wired straight through for extending serial devices/peripherals 360 degree fully shielded for protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles Hex nuts on female connectors are removable to expose 4-40 machine screws Application Multi-channel analog audio Parallel PC interface applications Data Networking Test and measurement applications

L-com's CSM family of D-sub cable assemblies offer solid performance at economical prices. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Custom lengths and pinouts are available with modest minimum requirements.

Features

  • DB25 male to female connectors; lengths range from 1.0 ft to 50 ft; color is gray
  • Wired straight through for extending serial devices/peripherals
  • 360 degree fully shielded for protection against EMI/RFI
  • Gold plated contacts provide reliable connections with repeated mating cycles
  • Hex nuts on female connectors are removable to expose 4-40 machine screws

Application

  • Multi-channel analog audio
  • Parallel PC interface applications
  • Data Networking
  • Test and measurement applications
Supplier's Site
Comp Cable, D Sub 25P Plug-Rcpt, 2.5Ft; Connector Type A L-Com - 89M8526 - Newark, An Avnet Company
Chicago, IL, United States
Comp Cable, D Sub 25P Plug-Rcpt, 2.5Ft; Connector Type A L-Com
89M8526
Comp Cable, D Sub 25P Plug-Rcpt, 2.5Ft; Connector Type A L-Com 89M8526
COMP CABLE, D SUB 25P PLUG-RCPT, 2.5FT; Connector Type A:D Sub 25 Position Plug; Connector Type B:D Sub 25 Position Receptacle; Cable Length - Imperial:2.5ft; Cable Length - Metric:760mm; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

COMP CABLE, D SUB 25P PLUG-RCPT, 2.5FT; Connector Type A:D Sub 25 Position Plug; Connector Type B:D Sub 25 Position Receptacle; Cable Length - Imperial:2.5ft; Cable Length - Metric:760mm; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CSM25MF-2.5 89M8526
Product Name Economy Molded D-sub Cable, DB25 Male / Female, 2.5 ft Comp Cable, D Sub 25P Plug-Rcpt, 2.5Ft; Connector Type A L-Com
Cable Length 2.5 ft (7.62 dm) 2.49 ft (7.6 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Connection Cables for Triaxial Piezoelectric Acceleration Sensors, Connection cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Type Triaxial
Cable Length 19.69 ft (60 dm)
View Details
RS232 Cable for Meters - CBL01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - NTV-3 - kTB Solutions
Specs
Application RF
Connector Type 3.5mm
View Details