L-com, Inc. Economy Molded D-sub Cable, DB25 Male / Female, 10.0 ft CSM25MF-10

Description
L-com's CSM family of D-sub cable assemblies offer solid performance at economical prices. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Custom lengths and pinouts are available with modest minimum requirements. Features 360 degree fully shielded for protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles Hex nuts on female connectors are removable to expose 4-40 machine screws DB25 male to female connectors; lengths range from 1.0 ft to 50 ft; color is gray Wired straight through for extending serial devices/peripherals Application Data Networking Test and measurement applications Multi-channel analog audio Parallel PC interface applications
Description
L-com's CSM family of D-sub cable assemblies offer solid performance at economical prices. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Custom lengths and pinouts are available with modest minimum requirements. Features 360 degree fully shielded for protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles Hex nuts on female connectors are removable to expose 4-40 machine screws DB25 male to female connectors; lengths range from 1.0 ft to 50 ft; color is gray Wired straight through for extending serial devices/peripherals Application Data Networking Test and measurement applications Multi-channel analog audio Parallel PC interface applications

Suppliers

Company
Product
Description
Supplier Links
Economy Molded D-sub Cable, DB25 Male / Female, 10.0 ft - CSM25MF-10 - L-com, Inc.
North Andover, MA, United States
Economy Molded D-sub Cable, DB25 Male / Female, 10.0 ft
CSM25MF-10
Economy Molded D-sub Cable, DB25 Male / Female, 10.0 ft CSM25MF-10
L-com's CSM family of D-sub cable assemblies offer solid performance at economical prices. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Custom lengths and pinouts are available with modest minimum requirements. Features 360 degree fully shielded for protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles Hex nuts on female connectors are removable to expose 4-40 machine screws DB25 male to female connectors; lengths range from 1.0 ft to 50 ft; color is gray Wired straight through for extending serial devices/peripherals Application Data Networking Test and measurement applications Multi-channel analog audio Parallel PC interface applications

L-com's CSM family of D-sub cable assemblies offer solid performance at economical prices. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Custom lengths and pinouts are available with modest minimum requirements.

Features

  • 360 degree fully shielded for protection against EMI/RFI
  • Gold plated contacts provide reliable connections with repeated mating cycles
  • Hex nuts on female connectors are removable to expose 4-40 machine screws
  • DB25 male to female connectors; lengths range from 1.0 ft to 50 ft; color is gray
  • Wired straight through for extending serial devices/peripherals

Application

  • Data Networking
  • Test and measurement applications
  • Multi-channel analog audio
  • Parallel PC interface applications
Supplier's Site
Cable Assemblies - D-Sub Cables - CSM25MF-10 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - D-Sub Cables
CSM25MF-10
Cable Assemblies - D-Sub Cables CSM25MF-10
CABLE DB25M/F MOLDED 10'

CABLE DB25M/F MOLDED 10'

Supplier's Site
Fort Worth, TX, USA
Economy Molded D-sub Cable, DB25 Male /Female, 10.0 ft
70126495
Economy Molded D-sub Cable, DB25 Male /Female, 10.0 ft 70126495
Economy Molded D-sub Cable, DB25 Male /Female, 10.0 ft

Economy Molded D-sub Cable, DB25 Male /Female, 10.0 ft

Supplier's Site
Cable Db25M/f Molded 10 L-Com - 88M3681 - Newark, An Avnet Company
Chicago, IL, United States
Cable Db25M/f Molded 10 L-Com
88M3681
Cable Db25M/f Molded 10 L-Com 88M3681
CABLE DB25M/F MOLDED 10

CABLE DB25M/F MOLDED 10

Supplier's Site

Technical Specifications

  L-com, Inc. Acme Chip Technology Co., Limited Allied Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number CSM25MF-10 CSM25MF-10 70126495 88M3681
Product Name Economy Molded D-sub Cable, DB25 Male / Female, 10.0 ft Cable Assemblies - D-Sub Cables Economy Molded D-sub Cable, DB25 Male /Female, 10.0 ft Cable Db25M/f Molded 10 L-Com
Cable Length 10 ft (30.48 dm) 10 ft (30.48 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details
ZK2000-3200-0xxx | Sensor cable, PUR, 4 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Flexible Test Cable, 18.0 GHz, 96.0″ - ULC-8FT-SMSM+ - Mini-Circuits
Specs
Cable Length 8 ft (24.38 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
3 suppliers