L-com, Inc. Economy Molded D-Sub Cable, DB15 Male / Female, 15.0 ft CSM15MF-15

Description
L-com's CSM family of D-sub cable assemblies offer solid performance at economical prices. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Custom lengths and pinouts are available with modest minimum requirements. Features DB15 male to female connectors; lengths range from 1.0 ft to 50 ft; color is gray Hex nuts on female connectors are removable to expose 4-40 machine screws Wired straight through for extending serial devices/peripherals 360 degree fully shielded for protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles Application RS-232 serial communications Data Networking Test and measurement applications Uninterruptible power supply communications
Datasheet
Description
L-com's CSM family of D-sub cable assemblies offer solid performance at economical prices. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Custom lengths and pinouts are available with modest minimum requirements. Features DB15 male to female connectors; lengths range from 1.0 ft to 50 ft; color is gray Hex nuts on female connectors are removable to expose 4-40 machine screws Wired straight through for extending serial devices/peripherals 360 degree fully shielded for protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles Application RS-232 serial communications Data Networking Test and measurement applications Uninterruptible power supply communications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Economy Molded D-Sub Cable, DB15 Male / Female, 15.0 ft - CSM15MF-15 - L-com, Inc.
North Andover, MA, United States
Economy Molded D-Sub Cable, DB15 Male / Female, 15.0 ft
CSM15MF-15
Economy Molded D-Sub Cable, DB15 Male / Female, 15.0 ft CSM15MF-15
L-com's CSM family of D-sub cable assemblies offer solid performance at economical prices. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Custom lengths and pinouts are available with modest minimum requirements. Features DB15 male to female connectors; lengths range from 1.0 ft to 50 ft; color is gray Hex nuts on female connectors are removable to expose 4-40 machine screws Wired straight through for extending serial devices/peripherals 360 degree fully shielded for protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles Application RS-232 serial communications Data Networking Test and measurement applications Uninterruptible power supply communications

L-com's CSM family of D-sub cable assemblies offer solid performance at economical prices. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Custom lengths and pinouts are available with modest minimum requirements.

Features

  • DB15 male to female connectors; lengths range from 1.0 ft to 50 ft; color is gray
  • Hex nuts on female connectors are removable to expose 4-40 machine screws
  • Wired straight through for extending serial devices/peripherals
  • 360 degree fully shielded for protection against EMI/RFI
  • Gold plated contacts provide reliable connections with repeated mating cycles

Application

  • RS-232 serial communications
  • Data Networking
  • Test and measurement applications
  • Uninterruptible power supply communications
Supplier's Site
Cable Db15M/f Molded 15 L-Com - 66K5783 - Newark, An Avnet Company
Chicago, IL, United States
Cable Db15M/f Molded 15 L-Com
66K5783
Cable Db15M/f Molded 15 L-Com 66K5783
CABLE DB15M/F MOLDED 15

CABLE DB15M/F MOLDED 15

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CSM15MF-15 66K5783
Product Name Economy Molded D-Sub Cable, DB15 Male / Female, 15.0 ft Cable Db15M/f Molded 15 L-Com
Cable Length 15 ft (45.72 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Female BNC Breakout to Lead Only, 20 AWG wire - 1011-F - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.4167 ft (1.27 dm)
Connector Type BNC
View Details