L-com, Inc. Economy Molded D-Sub Cable, DB15 Male / Female, 10.0 ft CSM15MF-10

Description
L-com's CSM family of D-sub cable assemblies offer solid performance at economical prices. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Custom lengths and pinouts are available with modest minimum requirements. Features 360 degree fully shielded for protection against EMI/RFI DB15 male to female connectors; lengths range from 1.0 ft to 50 ft; color is gray Gold plated contacts provide reliable connections with repeated mating cycles Hex nuts on female connectors are removable to expose 4-40 machine screws Wired straight through for extending serial devices/peripherals Application Data Networking RS-232 serial communications Test and measurement applications Uninterruptible power supply communications
Datasheet
Description
L-com's CSM family of D-sub cable assemblies offer solid performance at economical prices. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Custom lengths and pinouts are available with modest minimum requirements. Features 360 degree fully shielded for protection against EMI/RFI DB15 male to female connectors; lengths range from 1.0 ft to 50 ft; color is gray Gold plated contacts provide reliable connections with repeated mating cycles Hex nuts on female connectors are removable to expose 4-40 machine screws Wired straight through for extending serial devices/peripherals Application Data Networking RS-232 serial communications Test and measurement applications Uninterruptible power supply communications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Economy Molded D-Sub Cable, DB15 Male / Female, 10.0 ft - CSM15MF-10 - L-com, Inc.
North Andover, MA, United States
Economy Molded D-Sub Cable, DB15 Male / Female, 10.0 ft
CSM15MF-10
Economy Molded D-Sub Cable, DB15 Male / Female, 10.0 ft CSM15MF-10
L-com's CSM family of D-sub cable assemblies offer solid performance at economical prices. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Custom lengths and pinouts are available with modest minimum requirements. Features 360 degree fully shielded for protection against EMI/RFI DB15 male to female connectors; lengths range from 1.0 ft to 50 ft; color is gray Gold plated contacts provide reliable connections with repeated mating cycles Hex nuts on female connectors are removable to expose 4-40 machine screws Wired straight through for extending serial devices/peripherals Application Data Networking RS-232 serial communications Test and measurement applications Uninterruptible power supply communications

L-com's CSM family of D-sub cable assemblies offer solid performance at economical prices. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Custom lengths and pinouts are available with modest minimum requirements.

Features

  • 360 degree fully shielded for protection against EMI/RFI
  • DB15 male to female connectors; lengths range from 1.0 ft to 50 ft; color is gray
  • Gold plated contacts provide reliable connections with repeated mating cycles
  • Hex nuts on female connectors are removable to expose 4-40 machine screws
  • Wired straight through for extending serial devices/peripherals

Application

  • Data Networking
  • RS-232 serial communications
  • Test and measurement applications
  • Uninterruptible power supply communications
Supplier's Site
CA BNC M/BNC M RG58C/U 7.5 - 70126545 - Allied Electronics, Inc.
Fort Worth, TX, USA
CA BNC M/BNC M RG58C/U 7.5
70126545
CA BNC M/BNC M RG58C/U 7.5 70126545
CA BNC M/BNC M RG58C/U 7.5

CA BNC M/BNC M RG58C/U 7.5

Supplier's Site
Cable Assemblies - D-Sub Cables - CSM15MF-10 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - D-Sub Cables
CSM15MF-10
Cable Assemblies - D-Sub Cables CSM15MF-10
CABLE DB15M/F MOLDED 10'

CABLE DB15M/F MOLDED 10'

Supplier's Site
Cable Db15M/f Molded 10 L-Com - 54M3350 - Newark, An Avnet Company
Chicago, IL, United States
Cable Db15M/f Molded 10 L-Com
54M3350
Cable Db15M/f Molded 10 L-Com 54M3350
CABLE DB15M/F MOLDED 10

CABLE DB15M/F MOLDED 10

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number CSM15MF-10 70126545 CSM15MF-10 54M3350
Product Name Economy Molded D-Sub Cable, DB15 Male / Female, 10.0 ft CA BNC M/BNC M RG58C/U 7.5 Cable Assemblies - D-Sub Cables Cable Db15M/f Molded 10 L-Com
Cable Length 10 ft (30.48 dm) 10 ft (30.48 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
“N” Series Male to Female Test Cable, RG213/U - 6125 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Gender Male-Female
View Details