L-com, Inc. 25 Conductor 24 AWG Low Smoke Zero Halogen Bulk Cable, 500 ft. Spool CSLSZH25-500

Description
Hard to find low smoke zero halogen cable reduces the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, low smoke zero halogen is very popular with military contractors. Cable construction features (25) 24 AWG stranded tinned copper conductors with high density polyethylene insulation, overall aluminum polyester foil shield with tinned copper braid and a 24 AWG drain wire. Cable jacket color is black. Available in 100, 500, or 1000 foot spools. L-com will manufacture cable assemblies featuring low smoke zero halogen cable with modest minimum requirements. Features Also available in 500 & 1,000 ft spools; jacket color is black For use in poorly vented areas - drastically reduces toxic gases emitted during combustion 24 AWG conductors compatible with many contacts & connectors Double shielded (foil + braid) for maximum protection against EMI/RFI Ratings: 300 volt, 60 degrees Celsius Application Aerospace Military Shipboard Confined space
Description
Hard to find low smoke zero halogen cable reduces the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, low smoke zero halogen is very popular with military contractors. Cable construction features (25) 24 AWG stranded tinned copper conductors with high density polyethylene insulation, overall aluminum polyester foil shield with tinned copper braid and a 24 AWG drain wire. Cable jacket color is black. Available in 100, 500, or 1000 foot spools. L-com will manufacture cable assemblies featuring low smoke zero halogen cable with modest minimum requirements. Features Also available in 500 & 1,000 ft spools; jacket color is black For use in poorly vented areas - drastically reduces toxic gases emitted during combustion 24 AWG conductors compatible with many contacts & connectors Double shielded (foil + braid) for maximum protection against EMI/RFI Ratings: 300 volt, 60 degrees Celsius Application Aerospace Military Shipboard Confined space

Suppliers

Company
Product
Description
Supplier Links
25 Conductor 24 AWG Low Smoke Zero Halogen Bulk Cable, 500 ft. Spool - CSLSZH25-500 - L-com, Inc.
North Andover, MA, United States
25 Conductor 24 AWG Low Smoke Zero Halogen Bulk Cable, 500 ft. Spool
CSLSZH25-500
25 Conductor 24 AWG Low Smoke Zero Halogen Bulk Cable, 500 ft. Spool CSLSZH25-500
Hard to find low smoke zero halogen cable reduces the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, low smoke zero halogen is very popular with military contractors. Cable construction features (25) 24 AWG stranded tinned copper conductors with high density polyethylene insulation, overall aluminum polyester foil shield with tinned copper braid and a 24 AWG drain wire. Cable jacket color is black. Available in 100, 500, or 1000 foot spools. L-com will manufacture cable assemblies featuring low smoke zero halogen cable with modest minimum requirements. Features Also available in 500 & 1,000 ft spools; jacket color is black For use in poorly vented areas - drastically reduces toxic gases emitted during combustion 24 AWG conductors compatible with many contacts & connectors Double shielded (foil + braid) for maximum protection against EMI/RFI Ratings: 300 volt, 60 degrees Celsius Application Aerospace Military Shipboard Confined space

Hard to find low smoke zero halogen cable reduces the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, low smoke zero halogen is very popular with military contractors. Cable construction features (25) 24 AWG stranded tinned copper conductors with high density polyethylene insulation, overall aluminum polyester foil shield with tinned copper braid and a 24 AWG drain wire. Cable jacket color is black. Available in 100, 500, or 1000 foot spools. L-com will manufacture cable assemblies featuring low smoke zero halogen cable with modest minimum requirements.

Features

  • Also available in 500 & 1,000 ft spools; jacket color is black
  • For use in poorly vented areas - drastically reduces toxic gases emitted during combustion
  • 24 AWG conductors compatible with many contacts & connectors
  • Double shielded (foil + braid) for maximum protection against EMI/RFI
  • Ratings: 300 volt, 60 degrees Celsius

Application

  • Aerospace
  • Military
  • Shipboard
  • Confined space
Supplier's Site
Lszh Cbl25Cond #24 Shld 500 L-Com - 23T5396 - Newark, An Avnet Company
Chicago, IL, United States
Lszh Cbl25Cond #24 Shld 500 L-Com
23T5396
Lszh Cbl25Cond #24 Shld 500 L-Com 23T5396
LSZH CBL25COND #24 SHLD 500

LSZH CBL25COND #24 SHLD 500

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number CSLSZH25-500 23T5396
Product Name 25 Conductor 24 AWG Low Smoke Zero Halogen Bulk Cable, 500 ft. Spool Lszh Cbl25Cond #24 Shld 500 L-Com
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Connecting Cable RG 316 - 8-plug -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Type Coaxial
Cable Length 6.56 ft (20 dm)
Connector Type BNC; BNC male connector 50 Ω
View Details
RS232 Cable for Meters - CBL01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - NR1500U - kTB Solutions
Specs
Application RF
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details