L-com, Inc. 25 Conductor 24 AWG Low Smoke Zero Halogen Bulk Cable, 1000 ft. Spool CSLSZH25-1000

Description
Hard to find low smoke zero halogen cable reduces the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, low smoke zero halogen is very popular with military contractors. Cable construction features (25) 24 AWG stranded tinned copper conductors with high density polyethylene insulation, overall aluminum polyester foil shield with tinned copper braid and a 24 AWG drain wire. Cable jacket color is black. Available in 100, 500, or 1000 foot spools. L-com will manufacture cable assemblies featuring low smoke zero halogen cable with modest minimum requirements. Features 24 AWG conductors compatible with many contacts & connectors Also available in 100 & 500 ft spools; jacket color is black Double shielded (foil + braid) for maximum protection against EMI/RFI Ratings: 300 volt, 60 degrees Celsius For use in poorly vented areas - drastically reduces toxic gases emitted during combustion Application Confined space Military Aerospace Shipboard
Description
Hard to find low smoke zero halogen cable reduces the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, low smoke zero halogen is very popular with military contractors. Cable construction features (25) 24 AWG stranded tinned copper conductors with high density polyethylene insulation, overall aluminum polyester foil shield with tinned copper braid and a 24 AWG drain wire. Cable jacket color is black. Available in 100, 500, or 1000 foot spools. L-com will manufacture cable assemblies featuring low smoke zero halogen cable with modest minimum requirements. Features 24 AWG conductors compatible with many contacts & connectors Also available in 100 & 500 ft spools; jacket color is black Double shielded (foil + braid) for maximum protection against EMI/RFI Ratings: 300 volt, 60 degrees Celsius For use in poorly vented areas - drastically reduces toxic gases emitted during combustion Application Confined space Military Aerospace Shipboard

Suppliers

Company
Product
Description
Supplier Links
25 Conductor 24 AWG Low Smoke Zero Halogen Bulk Cable, 1000 ft. Spool - CSLSZH25-1000 - L-com, Inc.
North Andover, MA, United States
25 Conductor 24 AWG Low Smoke Zero Halogen Bulk Cable, 1000 ft. Spool
CSLSZH25-1000
25 Conductor 24 AWG Low Smoke Zero Halogen Bulk Cable, 1000 ft. Spool CSLSZH25-1000
Hard to find low smoke zero halogen cable reduces the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, low smoke zero halogen is very popular with military contractors. Cable construction features (25) 24 AWG stranded tinned copper conductors with high density polyethylene insulation, overall aluminum polyester foil shield with tinned copper braid and a 24 AWG drain wire. Cable jacket color is black. Available in 100, 500, or 1000 foot spools. L-com will manufacture cable assemblies featuring low smoke zero halogen cable with modest minimum requirements. Features 24 AWG conductors compatible with many contacts & connectors Also available in 100 & 500 ft spools; jacket color is black Double shielded (foil + braid) for maximum protection against EMI/RFI Ratings: 300 volt, 60 degrees Celsius For use in poorly vented areas - drastically reduces toxic gases emitted during combustion Application Confined space Military Aerospace Shipboard

Hard to find low smoke zero halogen cable reduces the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, low smoke zero halogen is very popular with military contractors. Cable construction features (25) 24 AWG stranded tinned copper conductors with high density polyethylene insulation, overall aluminum polyester foil shield with tinned copper braid and a 24 AWG drain wire. Cable jacket color is black. Available in 100, 500, or 1000 foot spools. L-com will manufacture cable assemblies featuring low smoke zero halogen cable with modest minimum requirements.

Features

  • 24 AWG conductors compatible with many contacts & connectors
  • Also available in 100 & 500 ft spools; jacket color is black
  • Double shielded (foil + braid) for maximum protection against EMI/RFI
  • Ratings: 300 volt, 60 degrees Celsius
  • For use in poorly vented areas - drastically reduces toxic gases emitted during combustion

Application

  • Confined space
  • Military
  • Aerospace
  • Shipboard
Supplier's Site
Lszh Cbl25Cond #24 Shld 1K L-Com - 23T5395 - Newark, An Avnet Company
Chicago, IL, United States
Lszh Cbl25Cond #24 Shld 1K L-Com
23T5395
Lszh Cbl25Cond #24 Shld 1K L-Com 23T5395
LSZH CBL25COND #24 SHLD 1K

LSZH CBL25COND #24 SHLD 1K

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number CSLSZH25-1000 23T5395
Product Name 25 Conductor 24 AWG Low Smoke Zero Halogen Bulk Cable, 1000 ft. Spool Lszh Cbl25Cond #24 Shld 1K L-Com
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Female BNC Breakout to Stacking Banana Plugs, 18 AWG wire - 1002 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details