L-com, Inc. 25 Conductor 24 AWG Low Smoke Zero Halogen Bulk Cable, 100 ft. Coil CSLSZH25-100

Description
Hard to find low smoke zero halogen cable reduces the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, low smoke zero halogen is very popular with military contractors. Cable construction features (25) 24 AWG stranded tinned copper conductors with high density polyethylene insulation, overall aluminum polyester foil shield with tinned copper braid and a 24 AWG drain wire. Cable jacket color is black. Available in 100, 500, or 1000 foot spools. L-com will manufacture cable assemblies featuring low smoke zero halogen cable with modest minimum requirements. Features Also available in 500 & 1,000 ft spools; jacket color is black For use in poorly vented areas - drastically reduces toxic gases emitted during combustion Ratings: 300 volt, 60 degrees Celsius 24 AWG conductors compatible with many contacts & connectors Double shielded (foil + braid) for maximum protection against EMI/RFI Application Aerospace Confined space Military Shipboard
Description
Hard to find low smoke zero halogen cable reduces the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, low smoke zero halogen is very popular with military contractors. Cable construction features (25) 24 AWG stranded tinned copper conductors with high density polyethylene insulation, overall aluminum polyester foil shield with tinned copper braid and a 24 AWG drain wire. Cable jacket color is black. Available in 100, 500, or 1000 foot spools. L-com will manufacture cable assemblies featuring low smoke zero halogen cable with modest minimum requirements. Features Also available in 500 & 1,000 ft spools; jacket color is black For use in poorly vented areas - drastically reduces toxic gases emitted during combustion Ratings: 300 volt, 60 degrees Celsius 24 AWG conductors compatible with many contacts & connectors Double shielded (foil + braid) for maximum protection against EMI/RFI Application Aerospace Confined space Military Shipboard

Suppliers

Company
Product
Description
Supplier Links
25 Conductor 24 AWG Low Smoke Zero Halogen Bulk Cable, 100 ft. Coil - CSLSZH25-100 - L-com, Inc.
North Andover, MA, United States
25 Conductor 24 AWG Low Smoke Zero Halogen Bulk Cable, 100 ft. Coil
CSLSZH25-100
25 Conductor 24 AWG Low Smoke Zero Halogen Bulk Cable, 100 ft. Coil CSLSZH25-100
Hard to find low smoke zero halogen cable reduces the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, low smoke zero halogen is very popular with military contractors. Cable construction features (25) 24 AWG stranded tinned copper conductors with high density polyethylene insulation, overall aluminum polyester foil shield with tinned copper braid and a 24 AWG drain wire. Cable jacket color is black. Available in 100, 500, or 1000 foot spools. L-com will manufacture cable assemblies featuring low smoke zero halogen cable with modest minimum requirements. Features Also available in 500 & 1,000 ft spools; jacket color is black For use in poorly vented areas - drastically reduces toxic gases emitted during combustion Ratings: 300 volt, 60 degrees Celsius 24 AWG conductors compatible with many contacts & connectors Double shielded (foil + braid) for maximum protection against EMI/RFI Application Aerospace Confined space Military Shipboard

Hard to find low smoke zero halogen cable reduces the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, low smoke zero halogen is very popular with military contractors. Cable construction features (25) 24 AWG stranded tinned copper conductors with high density polyethylene insulation, overall aluminum polyester foil shield with tinned copper braid and a 24 AWG drain wire. Cable jacket color is black. Available in 100, 500, or 1000 foot spools. L-com will manufacture cable assemblies featuring low smoke zero halogen cable with modest minimum requirements.

Features

  • Also available in 500 & 1,000 ft spools; jacket color is black
  • For use in poorly vented areas - drastically reduces toxic gases emitted during combustion
  • Ratings: 300 volt, 60 degrees Celsius
  • 24 AWG conductors compatible with many contacts & connectors
  • Double shielded (foil + braid) for maximum protection against EMI/RFI

Application

  • Aerospace
  • Confined space
  • Military
  • Shipboard
Supplier's Site
Lszh Cbl25Cond #24 Shld 100 Rohs Compliant L-Com - 23T5394 - Newark, An Avnet Company
Chicago, IL, United States
Lszh Cbl25Cond #24 Shld 100 Rohs Compliant L-Com
23T5394
Lszh Cbl25Cond #24 Shld 100 Rohs Compliant L-Com 23T5394
LSZH CBL25COND #24 SHLD 100 ROHS COMPLIANT: YES

LSZH CBL25COND #24 SHLD 100 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number CSLSZH25-100 23T5394
Product Name 25 Conductor 24 AWG Low Smoke Zero Halogen Bulk Cable, 100 ft. Coil Lszh Cbl25Cond #24 Shld 100 Rohs Compliant L-Com
Product Category Cable
Cable Insulation Polyethylene
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

EKL Premium Serial Resistance Heating Cable - ekl-premium - BARTEC
Specs
Rated Temperature -51.11 to 127 C (-60 to 260 F)
View Details
Connection Cables for Triaxial Piezoelectric Acceleration Sensors, Extension cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control; Extender Cable
Cable Type Triaxial
Cable Length 9.84 ft (30 dm)
View Details
ZK2000-8600-0xxx | Sensor cable, PUR, 8 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details