L-com, Inc. 15 Conductor 24 AWG Low Smoke Zero Halogen Bulk Cable, 1000 ft. Spool CSLSZH15-1000

Description
Hard to find low smoke zero halogen cable reduces the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, low smoke zero halogen is very popular with military contractors. Cable construction features (15) 24 AWG stranded tinned copper conductors with high density polyethylene insulation, overall aluminum polyester foil shield with tinned copper braid and a 24 AWG drain wire. Cable jacket color is black. Available in 100, 500, or 1000 foot spools. L-com will manufacture cable assemblies featuring low smoke zero halogen cable with modest minimum requirements. Features For use in poorly vented areas - drastically reduces toxic gases emitted during combustion Ratings: 300 volt, 60 degrees Celsius 24 AWG conductors compatible with many contacts & connectors Also available in 100 & 500 ft spools; jacket color is black Double shielded (foil + braid) for maximum protection against EMI/RFI Application Aerospace Military Shipboard Confined space
Description
Hard to find low smoke zero halogen cable reduces the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, low smoke zero halogen is very popular with military contractors. Cable construction features (15) 24 AWG stranded tinned copper conductors with high density polyethylene insulation, overall aluminum polyester foil shield with tinned copper braid and a 24 AWG drain wire. Cable jacket color is black. Available in 100, 500, or 1000 foot spools. L-com will manufacture cable assemblies featuring low smoke zero halogen cable with modest minimum requirements. Features For use in poorly vented areas - drastically reduces toxic gases emitted during combustion Ratings: 300 volt, 60 degrees Celsius 24 AWG conductors compatible with many contacts & connectors Also available in 100 & 500 ft spools; jacket color is black Double shielded (foil + braid) for maximum protection against EMI/RFI Application Aerospace Military Shipboard Confined space

Suppliers

Company
Product
Description
Supplier Links
15 Conductor 24 AWG Low Smoke Zero Halogen Bulk Cable, 1000 ft. Spool - CSLSZH15-1000 - L-com, Inc.
North Andover, MA, United States
15 Conductor 24 AWG Low Smoke Zero Halogen Bulk Cable, 1000 ft. Spool
CSLSZH15-1000
15 Conductor 24 AWG Low Smoke Zero Halogen Bulk Cable, 1000 ft. Spool CSLSZH15-1000
Hard to find low smoke zero halogen cable reduces the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, low smoke zero halogen is very popular with military contractors. Cable construction features (15) 24 AWG stranded tinned copper conductors with high density polyethylene insulation, overall aluminum polyester foil shield with tinned copper braid and a 24 AWG drain wire. Cable jacket color is black. Available in 100, 500, or 1000 foot spools. L-com will manufacture cable assemblies featuring low smoke zero halogen cable with modest minimum requirements. Features For use in poorly vented areas - drastically reduces toxic gases emitted during combustion Ratings: 300 volt, 60 degrees Celsius 24 AWG conductors compatible with many contacts & connectors Also available in 100 & 500 ft spools; jacket color is black Double shielded (foil + braid) for maximum protection against EMI/RFI Application Aerospace Military Shipboard Confined space

Hard to find low smoke zero halogen cable reduces the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, low smoke zero halogen is very popular with military contractors. Cable construction features (15) 24 AWG stranded tinned copper conductors with high density polyethylene insulation, overall aluminum polyester foil shield with tinned copper braid and a 24 AWG drain wire. Cable jacket color is black. Available in 100, 500, or 1000 foot spools. L-com will manufacture cable assemblies featuring low smoke zero halogen cable with modest minimum requirements.

Features

  • For use in poorly vented areas - drastically reduces toxic gases emitted during combustion
  • Ratings: 300 volt, 60 degrees Celsius
  • 24 AWG conductors compatible with many contacts & connectors
  • Also available in 100 & 500 ft spools; jacket color is black
  • Double shielded (foil + braid) for maximum protection against EMI/RFI

Application

  • Aerospace
  • Military
  • Shipboard
  • Confined space
Supplier's Site
Lszh Cbl15Cond #24 Shld 1K L-Com - 23T5392 - Newark, An Avnet Company
Chicago, IL, United States
Lszh Cbl15Cond #24 Shld 1K L-Com
23T5392
Lszh Cbl15Cond #24 Shld 1K L-Com 23T5392
LSZH CBL15COND #24 SHLD 1K

LSZH CBL15COND #24 SHLD 1K

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number CSLSZH15-1000 23T5392
Product Name 15 Conductor 24 AWG Low Smoke Zero Halogen Bulk Cable, 1000 ft. Spool Lszh Cbl15Cond #24 Shld 1K L-Com
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
BNC Male To Cable Only, Double Shielded Video Back Panel Coaxial Test Cable - 7022 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Application Video
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details