L-com, Inc. 9 Conductor 24 AWG Low Smoke Zero Halogen Bulk Cable, 500 ft. Spool CSLSZH09-500

Description
Hard to find low smoke zero halogen cable reduces the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, low smoke zero halogen is very popular with military contractors. Cable construction features (9) 24 AWG stranded tinned copper conductors with high density polyethylene insulation, overall aluminum polyester foil shield with tinned copper braid and a 24 AWG drain wire. Cable jacket color is black. Available in 100, 500, or 1000 foot spools. L-com will manufacture cable assemblies featuring low smoke zero halogen cable with modest minimum requirements. Features For use in poorly vented areas - drastically reduces toxic gases emitted during combustion 24 AWG conductors compatible with many contacts & connectors Also available in 100 & 1,000 ft spools; jacket color is black Double shielded (foil + braid) for maximum protection against EMI/RFI Ratings: 300 volt, 60 degrees Celsius Application Aerospace Shipboard Confined space Military
Description
Hard to find low smoke zero halogen cable reduces the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, low smoke zero halogen is very popular with military contractors. Cable construction features (9) 24 AWG stranded tinned copper conductors with high density polyethylene insulation, overall aluminum polyester foil shield with tinned copper braid and a 24 AWG drain wire. Cable jacket color is black. Available in 100, 500, or 1000 foot spools. L-com will manufacture cable assemblies featuring low smoke zero halogen cable with modest minimum requirements. Features For use in poorly vented areas - drastically reduces toxic gases emitted during combustion 24 AWG conductors compatible with many contacts & connectors Also available in 100 & 1,000 ft spools; jacket color is black Double shielded (foil + braid) for maximum protection against EMI/RFI Ratings: 300 volt, 60 degrees Celsius Application Aerospace Shipboard Confined space Military

Suppliers

Company
Product
Description
Supplier Links
9 Conductor 24 AWG Low Smoke Zero Halogen Bulk Cable, 500 ft. Spool - CSLSZH09-500 - L-com, Inc.
North Andover, MA, United States
9 Conductor 24 AWG Low Smoke Zero Halogen Bulk Cable, 500 ft. Spool
CSLSZH09-500
9 Conductor 24 AWG Low Smoke Zero Halogen Bulk Cable, 500 ft. Spool CSLSZH09-500
Hard to find low smoke zero halogen cable reduces the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, low smoke zero halogen is very popular with military contractors. Cable construction features (9) 24 AWG stranded tinned copper conductors with high density polyethylene insulation, overall aluminum polyester foil shield with tinned copper braid and a 24 AWG drain wire. Cable jacket color is black. Available in 100, 500, or 1000 foot spools. L-com will manufacture cable assemblies featuring low smoke zero halogen cable with modest minimum requirements. Features For use in poorly vented areas - drastically reduces toxic gases emitted during combustion 24 AWG conductors compatible with many contacts & connectors Also available in 100 & 1,000 ft spools; jacket color is black Double shielded (foil + braid) for maximum protection against EMI/RFI Ratings: 300 volt, 60 degrees Celsius Application Aerospace Shipboard Confined space Military

Hard to find low smoke zero halogen cable reduces the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, low smoke zero halogen is very popular with military contractors. Cable construction features (9) 24 AWG stranded tinned copper conductors with high density polyethylene insulation, overall aluminum polyester foil shield with tinned copper braid and a 24 AWG drain wire. Cable jacket color is black. Available in 100, 500, or 1000 foot spools. L-com will manufacture cable assemblies featuring low smoke zero halogen cable with modest minimum requirements.

Features

  • For use in poorly vented areas - drastically reduces toxic gases emitted during combustion
  • 24 AWG conductors compatible with many contacts & connectors
  • Also available in 100 & 1,000 ft spools; jacket color is black
  • Double shielded (foil + braid) for maximum protection against EMI/RFI
  • Ratings: 300 volt, 60 degrees Celsius

Application

  • Aerospace
  • Shipboard
  • Confined space
  • Military
Supplier's Site
Lszh Cbl09Cond #24 Shld 500 L-Com - 23T5390 - Newark, An Avnet Company
Chicago, IL, United States
Lszh Cbl09Cond #24 Shld 500 L-Com
23T5390
Lszh Cbl09Cond #24 Shld 500 L-Com 23T5390
LSZH CBL09COND #24 SHLD 500

LSZH CBL09COND #24 SHLD 500

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number CSLSZH09-500 23T5390
Product Name 9 Conductor 24 AWG Low Smoke Zero Halogen Bulk Cable, 500 ft. Spool Lszh Cbl09Cond #24 Shld 500 L-Com
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

TNC Male to Female Test Cable, RG142B/U - 1155 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Gender Male-Female
View Details
Cable Assembly - 6812A09 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Low - Loss Cable - Model SAC-40G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details
EKL Light Serial Resistance Heating Cable - ekl-light - BARTEC
Specs
Rated Temperature -51.11 to 127 C (-60 to 260 F)
View Details