L-com, Inc. 9 Conductor 24 AWG Low Smoke Zero Halogen Bulk Cable, 100 ft. Coil CSLSZH09-100

Description
Hard to find low smoke zero halogen cable reduces the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, low smoke zero halogen is very popular with military contractors. Cable construction features (9) 24 AWG stranded tinned copper conductors with high density polyethylene insulation, overall aluminum polyester foil shield with tinned copper braid and a 24 AWG drain wire. Cable jacket color is black. Available in 100, 500, or 1000 foot spools. L-com will manufacture cable assemblies featuring low smoke zero halogen cable with modest minimum requirements. Features 24 AWG conductors compatible with many contacts & connectors Double shielded (foil + braid) for maximum protection against EMI/RFI Ratings: 300 volt, 60 degrees Celsius Also available in 500 & 1,000 ft spools; jacket color is black For use in poorly vented areas - drastically reduces toxic gases emitted during combustion Application Confined space Aerospace Military Shipboard
Description
Hard to find low smoke zero halogen cable reduces the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, low smoke zero halogen is very popular with military contractors. Cable construction features (9) 24 AWG stranded tinned copper conductors with high density polyethylene insulation, overall aluminum polyester foil shield with tinned copper braid and a 24 AWG drain wire. Cable jacket color is black. Available in 100, 500, or 1000 foot spools. L-com will manufacture cable assemblies featuring low smoke zero halogen cable with modest minimum requirements. Features 24 AWG conductors compatible with many contacts & connectors Double shielded (foil + braid) for maximum protection against EMI/RFI Ratings: 300 volt, 60 degrees Celsius Also available in 500 & 1,000 ft spools; jacket color is black For use in poorly vented areas - drastically reduces toxic gases emitted during combustion Application Confined space Aerospace Military Shipboard

Suppliers

Company
Product
Description
Supplier Links
9 Conductor 24 AWG Low Smoke Zero Halogen Bulk Cable, 100 ft. Coil - CSLSZH09-100 - L-com, Inc.
North Andover, MA, United States
9 Conductor 24 AWG Low Smoke Zero Halogen Bulk Cable, 100 ft. Coil
CSLSZH09-100
9 Conductor 24 AWG Low Smoke Zero Halogen Bulk Cable, 100 ft. Coil CSLSZH09-100
Hard to find low smoke zero halogen cable reduces the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, low smoke zero halogen is very popular with military contractors. Cable construction features (9) 24 AWG stranded tinned copper conductors with high density polyethylene insulation, overall aluminum polyester foil shield with tinned copper braid and a 24 AWG drain wire. Cable jacket color is black. Available in 100, 500, or 1000 foot spools. L-com will manufacture cable assemblies featuring low smoke zero halogen cable with modest minimum requirements. Features 24 AWG conductors compatible with many contacts & connectors Double shielded (foil + braid) for maximum protection against EMI/RFI Ratings: 300 volt, 60 degrees Celsius Also available in 500 & 1,000 ft spools; jacket color is black For use in poorly vented areas - drastically reduces toxic gases emitted during combustion Application Confined space Aerospace Military Shipboard

Hard to find low smoke zero halogen cable reduces the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, low smoke zero halogen is very popular with military contractors. Cable construction features (9) 24 AWG stranded tinned copper conductors with high density polyethylene insulation, overall aluminum polyester foil shield with tinned copper braid and a 24 AWG drain wire. Cable jacket color is black. Available in 100, 500, or 1000 foot spools. L-com will manufacture cable assemblies featuring low smoke zero halogen cable with modest minimum requirements.

Features

  • 24 AWG conductors compatible with many contacts & connectors
  • Double shielded (foil + braid) for maximum protection against EMI/RFI
  • Ratings: 300 volt, 60 degrees Celsius
  • Also available in 500 & 1,000 ft spools; jacket color is black
  • For use in poorly vented areas - drastically reduces toxic gases emitted during combustion

Application

  • Confined space
  • Aerospace
  • Military
  • Shipboard
Supplier's Site
Lszh Cbl09Cond #24 Shld 100 L-Com - 23T5388 - Newark, An Avnet Company
Chicago, IL, United States
Lszh Cbl09Cond #24 Shld 100 L-Com
23T5388
Lszh Cbl09Cond #24 Shld 100 L-Com 23T5388
LSZH CBL09COND #24 SHLD 100

LSZH CBL09COND #24 SHLD 100

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number CSLSZH09-100 23T5388
Product Name 9 Conductor 24 AWG Low Smoke Zero Halogen Bulk Cable, 100 ft. Coil Lszh Cbl09Cond #24 Shld 100 L-Com
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
BNC Test Cable, Quick Disconnect, RG58C/U - 1504 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details