L-com, Inc. 25 Conductor 20 AWG Double Shielded Bulk Cable, 500.0 feet CSCPMS25-500

Description
Large gauge cable is now available for applications requiring higher current than typical data systems use. Features a dark gray UL2464 listed PVC jacket, aluminum mylar foil shield, tinned copper braid and (25) 20 AWG stranded conductors. Available in 100, 500 or 1,000 foot spools. Features 20 AWG conductors provide up to 10 amps per conductor Available in 100, 500 & 1,000 ft put-ups Braid + foil shield to protect against EMI/RFI Color is dark gray Ratings: UL2464, 300 volt, 80 degrees Celsius Application Data signal transmission EMI/RFI rich environments Industrial networks
Description
Large gauge cable is now available for applications requiring higher current than typical data systems use. Features a dark gray UL2464 listed PVC jacket, aluminum mylar foil shield, tinned copper braid and (25) 20 AWG stranded conductors. Available in 100, 500 or 1,000 foot spools. Features 20 AWG conductors provide up to 10 amps per conductor Available in 100, 500 & 1,000 ft put-ups Braid + foil shield to protect against EMI/RFI Color is dark gray Ratings: UL2464, 300 volt, 80 degrees Celsius Application Data signal transmission EMI/RFI rich environments Industrial networks

Suppliers

Company
Product
Description
Supplier Links
25 Conductor 20 AWG Double Shielded Bulk Cable, 500.0 feet - CSCPMS25-500 - L-com, Inc.
North Andover, MA, United States
25 Conductor 20 AWG Double Shielded Bulk Cable, 500.0 feet
CSCPMS25-500
25 Conductor 20 AWG Double Shielded Bulk Cable, 500.0 feet CSCPMS25-500
Large gauge cable is now available for applications requiring higher current than typical data systems use. Features a dark gray UL2464 listed PVC jacket, aluminum mylar foil shield, tinned copper braid and (25) 20 AWG stranded conductors. Available in 100, 500 or 1,000 foot spools. Features 20 AWG conductors provide up to 10 amps per conductor Available in 100, 500 & 1,000 ft put-ups Braid + foil shield to protect against EMI/RFI Color is dark gray Ratings: UL2464, 300 volt, 80 degrees Celsius Application Data signal transmission EMI/RFI rich environments Industrial networks

Large gauge cable is now available for applications requiring higher current than typical data systems use. Features a dark gray UL2464 listed PVC jacket, aluminum mylar foil shield, tinned copper braid and (25) 20 AWG stranded conductors. Available in 100, 500 or 1,000 foot spools.

Features

  • 20 AWG conductors provide up to 10 amps per conductor
  • Available in 100, 500 & 1,000 ft put-ups
  • Braid + foil shield to protect against EMI/RFI
  • Color is dark gray
  • Ratings: UL2464, 300 volt, 80 degrees Celsius

Application

  • Data signal transmission
  • EMI/RFI rich environments
  • Industrial networks
Supplier's Site
Bulk 25C #20 Dbl Shld 500 L-Com - 51T8658 - Newark, An Avnet Company
Chicago, IL, United States
Bulk 25C #20 Dbl Shld 500 L-Com
51T8658
Bulk 25C #20 Dbl Shld 500 L-Com 51T8658
BULK 25C #20 DBL SHLD 500

BULK 25C #20 DBL SHLD 500

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number CSCPMS25-500 51T8658
Product Name 25 Conductor 20 AWG Double Shielded Bulk Cable, 500.0 feet Bulk 25C #20 Dbl Shld 500 L-Com
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SMPTE and ARIB Cable for Broadcast -  - LEMO USA, Inc.
Specs
Application Audio; Camera / Imaging; Video; Digital Media Converters, Portable Fusion Splicing, Cable Assemblies, Fiber Optic Maintenance, Inspection and Cleaning Tools.
Product Type HDTV SMPTE and ARIB cable
View Details
Variable Spacing Probe to Shrouded R/A Banana Plugs, Activation Switch - 4085 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
View Details