L-com, Inc. 15 Conductor 20 AWG Double Shielded Bulk Cable, 1000.0 feet CSCPMS15-1000

Description
Large gauge cable is now available for applications requiring higher current than typical data systems use. Features a dark gray UL2464 listed PVC jacket, aluminum mylar foil shield, tinned copper braid and (15) 20 AWG stranded conductors. Available in 100, 500 or 1,000 foot spools. Features Braid + foil shield to protect against EMI/RFI Color is dark gray 20 AWG conductors provide up to 10 amps per conductor Available in 100, 500 & 1,000 ft put-ups Ratings: UL2464, 300 volt, 80 degrees Celsius Application Data signal transmission EMI/RFI rich environments Industrial networks
Description
Large gauge cable is now available for applications requiring higher current than typical data systems use. Features a dark gray UL2464 listed PVC jacket, aluminum mylar foil shield, tinned copper braid and (15) 20 AWG stranded conductors. Available in 100, 500 or 1,000 foot spools. Features Braid + foil shield to protect against EMI/RFI Color is dark gray 20 AWG conductors provide up to 10 amps per conductor Available in 100, 500 & 1,000 ft put-ups Ratings: UL2464, 300 volt, 80 degrees Celsius Application Data signal transmission EMI/RFI rich environments Industrial networks

Suppliers

Company
Product
Description
Supplier Links
15 Conductor 20 AWG Double Shielded Bulk Cable, 1000.0 feet - CSCPMS15-1000 - L-com, Inc.
North Andover, MA, United States
15 Conductor 20 AWG Double Shielded Bulk Cable, 1000.0 feet
CSCPMS15-1000
15 Conductor 20 AWG Double Shielded Bulk Cable, 1000.0 feet CSCPMS15-1000
Large gauge cable is now available for applications requiring higher current than typical data systems use. Features a dark gray UL2464 listed PVC jacket, aluminum mylar foil shield, tinned copper braid and (15) 20 AWG stranded conductors. Available in 100, 500 or 1,000 foot spools. Features Braid + foil shield to protect against EMI/RFI Color is dark gray 20 AWG conductors provide up to 10 amps per conductor Available in 100, 500 & 1,000 ft put-ups Ratings: UL2464, 300 volt, 80 degrees Celsius Application Data signal transmission EMI/RFI rich environments Industrial networks

Large gauge cable is now available for applications requiring higher current than typical data systems use. Features a dark gray UL2464 listed PVC jacket, aluminum mylar foil shield, tinned copper braid and (15) 20 AWG stranded conductors. Available in 100, 500 or 1,000 foot spools.

Features

  • Braid + foil shield to protect against EMI/RFI
  • Color is dark gray
  • 20 AWG conductors provide up to 10 amps per conductor
  • Available in 100, 500 & 1,000 ft put-ups
  • Ratings: UL2464, 300 volt, 80 degrees Celsius

Application

  • Data signal transmission
  • EMI/RFI rich environments
  • Industrial networks
Supplier's Site
Bulk 15C #20 Dbl Shld 1000 L-Com - 51T8654 - Newark, An Avnet Company
Chicago, IL, United States
Bulk 15C #20 Dbl Shld 1000 L-Com
51T8654
Bulk 15C #20 Dbl Shld 1000 L-Com 51T8654
BULK 15C #20 DBL SHLD 1000

BULK 15C #20 DBL SHLD 1000

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number CSCPMS15-1000 51T8654
Product Name 15 Conductor 20 AWG Double Shielded Bulk Cable, 1000.0 feet Bulk 15C #20 Dbl Shld 1000 L-Com
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

3+3 Pos. Male DIL 26 AWG Cable Assembly, 450mm, single-end, Screw-Lok Reverse Fix - G125-MC10668M3-0450L - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Power, Line Cables and Extension Cords - 189-533002-01-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 6 ft (18.29 dm)
Connector Type NEMA 5-15P
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details