L-com, Inc. 15 Conductor 20 AWG Double Shielded Bulk Cable, 100.0 feet CSCPMS15-100

Description
Large gauge cable is now available for applications requiring higher current than typical data systems use. Features a dark gray UL2464 listed PVC jacket, aluminum mylar foil shield, tinned copper braid and (15) 20 AWG stranded conductors. Available in 100, 500 or 1,000 foot spools. Features 20 AWG conductors provide up to 10 amps per conductor Available in 100, 500 & 1,000 ft put-ups Braid + foil shield to protect against EMI/RFI Color is dark gray Ratings: UL2464, 300 volt, 80 degrees Celsius Application Data signal transmission EMI/RFI rich environments Industrial networks
Description
Large gauge cable is now available for applications requiring higher current than typical data systems use. Features a dark gray UL2464 listed PVC jacket, aluminum mylar foil shield, tinned copper braid and (15) 20 AWG stranded conductors. Available in 100, 500 or 1,000 foot spools. Features 20 AWG conductors provide up to 10 amps per conductor Available in 100, 500 & 1,000 ft put-ups Braid + foil shield to protect against EMI/RFI Color is dark gray Ratings: UL2464, 300 volt, 80 degrees Celsius Application Data signal transmission EMI/RFI rich environments Industrial networks

Suppliers

Company
Product
Description
Supplier Links
15 Conductor 20 AWG Double Shielded Bulk Cable, 100.0 feet - CSCPMS15-100 - L-com, Inc.
North Andover, MA, United States
15 Conductor 20 AWG Double Shielded Bulk Cable, 100.0 feet
CSCPMS15-100
15 Conductor 20 AWG Double Shielded Bulk Cable, 100.0 feet CSCPMS15-100
Large gauge cable is now available for applications requiring higher current than typical data systems use. Features a dark gray UL2464 listed PVC jacket, aluminum mylar foil shield, tinned copper braid and (15) 20 AWG stranded conductors. Available in 100, 500 or 1,000 foot spools. Features 20 AWG conductors provide up to 10 amps per conductor Available in 100, 500 & 1,000 ft put-ups Braid + foil shield to protect against EMI/RFI Color is dark gray Ratings: UL2464, 300 volt, 80 degrees Celsius Application Data signal transmission EMI/RFI rich environments Industrial networks

Large gauge cable is now available for applications requiring higher current than typical data systems use. Features a dark gray UL2464 listed PVC jacket, aluminum mylar foil shield, tinned copper braid and (15) 20 AWG stranded conductors. Available in 100, 500 or 1,000 foot spools.

Features

  • 20 AWG conductors provide up to 10 amps per conductor
  • Available in 100, 500 & 1,000 ft put-ups
  • Braid + foil shield to protect against EMI/RFI
  • Color is dark gray
  • Ratings: UL2464, 300 volt, 80 degrees Celsius

Application

  • Data signal transmission
  • EMI/RFI rich environments
  • Industrial networks
Supplier's Site
Bulk 15C #20 Dbl Shld 100 L-Com - 51T8653 - Newark, An Avnet Company
Chicago, IL, United States
Bulk 15C #20 Dbl Shld 100 L-Com
51T8653
Bulk 15C #20 Dbl Shld 100 L-Com 51T8653
BULK 15C #20 DBL SHLD 100

BULK 15C #20 DBL SHLD 100

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number CSCPMS15-100 51T8653
Product Name 15 Conductor 20 AWG Double Shielded Bulk Cable, 100.0 feet Bulk 15C #20 Dbl Shld 100 L-Com
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Cable Assemblies - Coaxial Cables (RF) - 1024-60 - Shenzhen Shengyu Electronics Technology Limited
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Length 5 ft (15.24 dm)
View Details