L-com, Inc. 9 Conductor 20 AWG Double Shielded Bulk Cable, 500.0 feet CSCPMS09-500

Description
Large gauge cable is now available for applications requiring higher current than typical data systems use. Features a dark gray UL2464 listed PVC jacket, aluminum mylar foil shield, tinned copper braid and (9) 20 AWG stranded conductors. Available in 100, 500 or 1,000 foot spools. Features Braid + foil shield to protect against EMI/RFI Color is dark gray 20 AWG conductors provide up to 10 amps per conductor Available in 100, 500 & 1,000 ft put-ups Ratings: UL2464, 300 volt, 80 degrees Celsius Application Data signal transmission EMI/RFI rich environments Industrial networks
Description
Large gauge cable is now available for applications requiring higher current than typical data systems use. Features a dark gray UL2464 listed PVC jacket, aluminum mylar foil shield, tinned copper braid and (9) 20 AWG stranded conductors. Available in 100, 500 or 1,000 foot spools. Features Braid + foil shield to protect against EMI/RFI Color is dark gray 20 AWG conductors provide up to 10 amps per conductor Available in 100, 500 & 1,000 ft put-ups Ratings: UL2464, 300 volt, 80 degrees Celsius Application Data signal transmission EMI/RFI rich environments Industrial networks

Suppliers

Company
Product
Description
Supplier Links
9 Conductor 20 AWG Double Shielded Bulk Cable, 500.0 feet - CSCPMS09-500 - L-com, Inc.
North Andover, MA, United States
9 Conductor 20 AWG Double Shielded Bulk Cable, 500.0 feet
CSCPMS09-500
9 Conductor 20 AWG Double Shielded Bulk Cable, 500.0 feet CSCPMS09-500
Large gauge cable is now available for applications requiring higher current than typical data systems use. Features a dark gray UL2464 listed PVC jacket, aluminum mylar foil shield, tinned copper braid and (9) 20 AWG stranded conductors. Available in 100, 500 or 1,000 foot spools. Features Braid + foil shield to protect against EMI/RFI Color is dark gray 20 AWG conductors provide up to 10 amps per conductor Available in 100, 500 & 1,000 ft put-ups Ratings: UL2464, 300 volt, 80 degrees Celsius Application Data signal transmission EMI/RFI rich environments Industrial networks

Large gauge cable is now available for applications requiring higher current than typical data systems use. Features a dark gray UL2464 listed PVC jacket, aluminum mylar foil shield, tinned copper braid and (9) 20 AWG stranded conductors. Available in 100, 500 or 1,000 foot spools.

Features

  • Braid + foil shield to protect against EMI/RFI
  • Color is dark gray
  • 20 AWG conductors provide up to 10 amps per conductor
  • Available in 100, 500 & 1,000 ft put-ups
  • Ratings: UL2464, 300 volt, 80 degrees Celsius

Application

  • Data signal transmission
  • EMI/RFI rich environments
  • Industrial networks
Supplier's Site
Bulk 09C #20 Dbl Shld 500 L-Com - 51T8652 - Newark, An Avnet Company
Chicago, IL, United States
Bulk 09C #20 Dbl Shld 500 L-Com
51T8652
Bulk 09C #20 Dbl Shld 500 L-Com 51T8652
BULK 09C #20 DBL SHLD 500

BULK 09C #20 DBL SHLD 500

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number CSCPMS09-500 51T8652
Product Name 9 Conductor 20 AWG Double Shielded Bulk Cable, 500.0 feet Bulk 09C #20 Dbl Shld 500 L-Com
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Female BNC Breakout with X100W Mini-Hooks - 1001 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.2500 to 0.7500 ft (0.7620 to 2.29 dm)
Connector Type BNC
View Details