L-com, Inc. 9 Conductor 20 AWG Double Shielded Bulk Cable, 1000.0 feet CSCPMS09-1000

Description
Large gauge cable is now available for applications requiring higher current than typical data systems use. Features a dark gray UL2464 listed PVC jacket, aluminum mylar foil shield, tinned copper braid and (9) 20 AWG stranded conductors. Available in 100, 500 or 1,000 foot spools. Features 20 AWG conductors provide up to 10 amps per conductor Available in 100, 500 & 1,000 ft put-ups Ratings: UL2464, 300 volt, 80 degrees Celsius Braid + foil shield to protect against EMI/RFI Color is dark gray Application Data signal transmission EMI/RFI rich environments Industrial networks
Description
Large gauge cable is now available for applications requiring higher current than typical data systems use. Features a dark gray UL2464 listed PVC jacket, aluminum mylar foil shield, tinned copper braid and (9) 20 AWG stranded conductors. Available in 100, 500 or 1,000 foot spools. Features 20 AWG conductors provide up to 10 amps per conductor Available in 100, 500 & 1,000 ft put-ups Ratings: UL2464, 300 volt, 80 degrees Celsius Braid + foil shield to protect against EMI/RFI Color is dark gray Application Data signal transmission EMI/RFI rich environments Industrial networks

Suppliers

Company
Product
Description
Supplier Links
9 Conductor 20 AWG Double Shielded Bulk Cable, 1000.0 feet - CSCPMS09-1000 - L-com, Inc.
North Andover, MA, United States
9 Conductor 20 AWG Double Shielded Bulk Cable, 1000.0 feet
CSCPMS09-1000
9 Conductor 20 AWG Double Shielded Bulk Cable, 1000.0 feet CSCPMS09-1000
Large gauge cable is now available for applications requiring higher current than typical data systems use. Features a dark gray UL2464 listed PVC jacket, aluminum mylar foil shield, tinned copper braid and (9) 20 AWG stranded conductors. Available in 100, 500 or 1,000 foot spools. Features 20 AWG conductors provide up to 10 amps per conductor Available in 100, 500 & 1,000 ft put-ups Ratings: UL2464, 300 volt, 80 degrees Celsius Braid + foil shield to protect against EMI/RFI Color is dark gray Application Data signal transmission EMI/RFI rich environments Industrial networks

Large gauge cable is now available for applications requiring higher current than typical data systems use. Features a dark gray UL2464 listed PVC jacket, aluminum mylar foil shield, tinned copper braid and (9) 20 AWG stranded conductors. Available in 100, 500 or 1,000 foot spools.

Features

  • 20 AWG conductors provide up to 10 amps per conductor
  • Available in 100, 500 & 1,000 ft put-ups
  • Ratings: UL2464, 300 volt, 80 degrees Celsius
  • Braid + foil shield to protect against EMI/RFI
  • Color is dark gray

Application

  • Data signal transmission
  • EMI/RFI rich environments
  • Industrial networks
Supplier's Site
Bulk 09C #20 Dbl Shld 1000 L-Com - 51T8651 - Newark, An Avnet Company
Chicago, IL, United States
Bulk 09C #20 Dbl Shld 1000 L-Com
51T8651
Bulk 09C #20 Dbl Shld 1000 L-Com 51T8651
BULK 09C #20 DBL SHLD 1000

BULK 09C #20 DBL SHLD 1000

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number CSCPMS09-1000 51T8651
Product Name 9 Conductor 20 AWG Double Shielded Bulk Cable, 1000.0 feet Bulk 09C #20 Dbl Shld 1000 L-Com
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
BNC Male RG59/U Coaxial Test Cable - 7526 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details