L-com, Inc. Cable Splicer Serrated Scissor CS925

Description
For technicians needing a rugged scissor and knife set, this tool is the perfect choice. Designed for long life and heavy usage, all surfaces are double-plated with chrome over nickel to prevent rust and corrosion. Made with tough Forged Steel and a Coping-Style blade this tool kit will provide years of service. The heavy-duty, genuine leather, stitched and riveted carry case features slots for mounting on a belt. Make your next installation project go faster with L-com's professional grade cable splicing knife and scissor set. Features Full-Size, High-Dielectric, red cushioned handle for comfort during usage Tough Forged Steel, Coping-Style blade for years of service Use for splicing wire, cutting harness ties, medium gauge wires, and electrical tape and stripping insulation Heavy Duty Genuine Leather Stitched and Riveted for Greater Strength Surfaces double-plated with chrome over nickel to prevent rust and corrosion Application Data signal transmission EMI/RFI rich environments Industrial networks
Description
For technicians needing a rugged scissor and knife set, this tool is the perfect choice. Designed for long life and heavy usage, all surfaces are double-plated with chrome over nickel to prevent rust and corrosion. Made with tough Forged Steel and a Coping-Style blade this tool kit will provide years of service. The heavy-duty, genuine leather, stitched and riveted carry case features slots for mounting on a belt. Make your next installation project go faster with L-com's professional grade cable splicing knife and scissor set. Features Full-Size, High-Dielectric, red cushioned handle for comfort during usage Tough Forged Steel, Coping-Style blade for years of service Use for splicing wire, cutting harness ties, medium gauge wires, and electrical tape and stripping insulation Heavy Duty Genuine Leather Stitched and Riveted for Greater Strength Surfaces double-plated with chrome over nickel to prevent rust and corrosion Application Data signal transmission EMI/RFI rich environments Industrial networks

Suppliers

Company
Product
Description
Supplier Links
Cable Splicer Serrated Scissor - CS925 - L-com, Inc.
North Andover, MA, United States
Cable Splicer Serrated Scissor
CS925
Cable Splicer Serrated Scissor CS925
For technicians needing a rugged scissor and knife set, this tool is the perfect choice. Designed for long life and heavy usage, all surfaces are double-plated with chrome over nickel to prevent rust and corrosion. Made with tough Forged Steel and a Coping-Style blade this tool kit will provide years of service. The heavy-duty, genuine leather, stitched and riveted carry case features slots for mounting on a belt. Make your next installation project go faster with L-com's professional grade cable splicing knife and scissor set. Features Full-Size, High-Dielectric, red cushioned handle for comfort during usage Tough Forged Steel, Coping-Style blade for years of service Use for splicing wire, cutting harness ties, medium gauge wires, and electrical tape and stripping insulation Heavy Duty Genuine Leather Stitched and Riveted for Greater Strength Surfaces double-plated with chrome over nickel to prevent rust and corrosion Application Data signal transmission EMI/RFI rich environments Industrial networks

For technicians needing a rugged scissor and knife set, this tool is the perfect choice. Designed for long life and heavy usage, all surfaces are double-plated with chrome over nickel to prevent rust and corrosion. Made with tough Forged Steel and a Coping-Style blade this tool kit will provide years of service. The heavy-duty, genuine leather, stitched and riveted carry case features slots for mounting on a belt. Make your next installation project go faster with L-com's professional grade cable splicing knife and scissor set.

Features

  • Full-Size, High-Dielectric, red cushioned handle for comfort during usage
  • Tough Forged Steel, Coping-Style blade for years of service
  • Use for splicing wire, cutting harness ties, medium gauge wires, and electrical tape and stripping insulation
  • Heavy Duty Genuine Leather Stitched and Riveted for Greater Strength
  • Surfaces double-plated with chrome over nickel to prevent rust and corrosion

Application

  • Data signal transmission
  • EMI/RFI rich environments
  • Industrial networks
Supplier's Site
181Cbl Splicer Serrated Scisso L-Com - 89M8641 - Newark, An Avnet Company
Chicago, IL, United States
181Cbl Splicer Serrated Scisso L-Com
89M8641
181Cbl Splicer Serrated Scisso L-Com 89M8641
181CBL SPLICER SERRATED SCISSO

181CBL SPLICER SERRATED SCISSO

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CS925 89M8641
Product Name Cable Splicer Serrated Scissor 181Cbl Splicer Serrated Scisso L-Com
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
1/4″ Phone Plug to XM Micro-Hook Test Cable - 3020XM - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Application Telecommunications
Product Type Phone Cord
Cable Type Coaxial
View Details