L-com, Inc. 9 Conductor 24 AWG Bulk Cable, 1000 ft Spool CS9-1000

Description
Popular, economical choice for most data cable applications. Features soft gray UL2464 listed PVC jacket, aluminum mylar foil shield and (9) 24 AWG stranded conductors. Available in 100 foot coil and 500 or 1,000 foot spools. Will ship immediately if in stock. Features 9 conductor data cable useful for many applications Ratings: UL2464, 300 volt, 80 degrees Celsius 24 AWG conductors compatible with many contacts & connectors Also available in 100 & 500ft put-ups; color is gray Foil shielded to protect against EMI/RFI Application Data signal transmission EMI/RFI rich environments Industrial networks
Description
Popular, economical choice for most data cable applications. Features soft gray UL2464 listed PVC jacket, aluminum mylar foil shield and (9) 24 AWG stranded conductors. Available in 100 foot coil and 500 or 1,000 foot spools. Will ship immediately if in stock. Features 9 conductor data cable useful for many applications Ratings: UL2464, 300 volt, 80 degrees Celsius 24 AWG conductors compatible with many contacts & connectors Also available in 100 & 500ft put-ups; color is gray Foil shielded to protect against EMI/RFI Application Data signal transmission EMI/RFI rich environments Industrial networks

Suppliers

Company
Product
Description
Supplier Links
9 Conductor 24 AWG Bulk Cable, 1000 ft Spool - CS9-1000 - L-com, Inc.
North Andover, MA, United States
9 Conductor 24 AWG Bulk Cable, 1000 ft Spool
CS9-1000
9 Conductor 24 AWG Bulk Cable, 1000 ft Spool CS9-1000
Popular, economical choice for most data cable applications. Features soft gray UL2464 listed PVC jacket, aluminum mylar foil shield and (9) 24 AWG stranded conductors. Available in 100 foot coil and 500 or 1,000 foot spools. Will ship immediately if in stock. Features 9 conductor data cable useful for many applications Ratings: UL2464, 300 volt, 80 degrees Celsius 24 AWG conductors compatible with many contacts & connectors Also available in 100 & 500ft put-ups; color is gray Foil shielded to protect against EMI/RFI Application Data signal transmission EMI/RFI rich environments Industrial networks

Popular, economical choice for most data cable applications. Features soft gray UL2464 listed PVC jacket, aluminum mylar foil shield and (9) 24 AWG stranded conductors. Available in 100 foot coil and 500 or 1,000 foot spools. Will ship immediately if in stock.

Features

  • 9 conductor data cable useful for many applications
  • Ratings: UL2464, 300 volt, 80 degrees Celsius
  • 24 AWG conductors compatible with many contacts & connectors
  • Also available in 100 & 500ft put-ups; color is gray
  • Foil shielded to protect against EMI/RFI

Application

  • Data signal transmission
  • EMI/RFI rich environments
  • Industrial networks
Supplier's Site
Bulk Cbl 09Con #24 Spool 1K L-Com - 24R5132 - Newark, An Avnet Company
Chicago, IL, United States
Bulk Cbl 09Con #24 Spool 1K L-Com
24R5132
Bulk Cbl 09Con #24 Spool 1K L-Com 24R5132
BULK CBL 09CON #24 SPOOL 1K

BULK CBL 09CON #24 SPOOL 1K

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number CS9-1000 24R5132
Product Name 9 Conductor 24 AWG Bulk Cable, 1000 ft Spool Bulk Cbl 09Con #24 Spool 1K L-Com
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Female BNC Breakout to 0.025″ Square Sockets - 1008 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details