L-com, Inc. Aten Integrated Cable 4 port KVM Switch USB w/audio CS64US

Description
The CS64US takes a giant step forward from prior cable KVM models in the Petite series, by offering along with the built-in cables, USB peripheral sharing, and a firmware upgrade function that allows you to keep up with latest available versions. Furthermore, the CS64US features enhanced Video DynaSync™ technology, which stores the console monitor’s EDID (Extended Display Identification Data) to optimize display resolution. The CS64US also offers multiplatform support and computer selection via hotkeys to provide the ultimate in desktop convenience. Features One USB console controls four USB computers, simple Hotkey switch command [Scroll Lock] + [Scroll Lock] Port Powered, Auto Scan function to monitor computer operation Multiplatform support - Windows, Linux, Mac and Sun Superior video quality - up to 2048 x 1536; DDC2B All-in-one design with Audio Support Compact Design, built in cables (2) 0.9m(3ft) & (2) 1.2m(4ft) Application Financial systems management Small Business, Home Office Air traffic control Data center management Security monitoring
Description
The CS64US takes a giant step forward from prior cable KVM models in the Petite series, by offering along with the built-in cables, USB peripheral sharing, and a firmware upgrade function that allows you to keep up with latest available versions. Furthermore, the CS64US features enhanced Video DynaSync™ technology, which stores the console monitor’s EDID (Extended Display Identification Data) to optimize display resolution. The CS64US also offers multiplatform support and computer selection via hotkeys to provide the ultimate in desktop convenience. Features One USB console controls four USB computers, simple Hotkey switch command [Scroll Lock] + [Scroll Lock] Port Powered, Auto Scan function to monitor computer operation Multiplatform support - Windows, Linux, Mac and Sun Superior video quality - up to 2048 x 1536; DDC2B All-in-one design with Audio Support Compact Design, built in cables (2) 0.9m(3ft) & (2) 1.2m(4ft) Application Financial systems management Small Business, Home Office Air traffic control Data center management Security monitoring

Suppliers

Company
Product
Description
Supplier Links
Aten Integrated Cable 4 port KVM Switch USB w/audio - CS64US - L-com, Inc.
North Andover, MA, United States
Aten Integrated Cable 4 port KVM Switch USB w/audio
CS64US
Aten Integrated Cable 4 port KVM Switch USB w/audio CS64US
The CS64US takes a giant step forward from prior cable KVM models in the Petite series, by offering along with the built-in cables, USB peripheral sharing, and a firmware upgrade function that allows you to keep up with latest available versions. Furthermore, the CS64US features enhanced Video DynaSync™ technology, which stores the console monitor’s EDID (Extended Display Identification Data) to optimize display resolution. The CS64US also offers multiplatform support and computer selection via hotkeys to provide the ultimate in desktop convenience. Features One USB console controls four USB computers, simple Hotkey switch command [Scroll Lock] + [Scroll Lock] Port Powered, Auto Scan function to monitor computer operation Multiplatform support - Windows, Linux, Mac and Sun Superior video quality - up to 2048 x 1536; DDC2B All-in-one design with Audio Support Compact Design, built in cables (2) 0.9m(3ft) & (2) 1.2m(4ft) Application Financial systems management Small Business, Home Office Air traffic control Data center management Security monitoring

The CS64US takes a giant step forward from prior cable KVM models in the Petite series, by offering along with the built-in cables, USB peripheral sharing, and a firmware upgrade function that allows you to keep up with latest available versions. Furthermore, the CS64US features enhanced Video DynaSync™ technology, which stores the console monitor’s EDID (Extended Display Identification Data) to optimize display resolution. The CS64US also offers multiplatform support and computer selection via hotkeys to provide the ultimate in desktop convenience.

Features

  • One USB console controls four USB computers, simple Hotkey switch command [Scroll Lock] + [Scroll Lock]
  • Port Powered, Auto Scan function to monitor computer operation Multiplatform support - Windows, Linux, Mac and Sun
  • Superior video quality - up to 2048 x 1536; DDC2B
  • All-in-one design with Audio Support
  • Compact Design, built in cables (2) 0.9m(3ft) & (2) 1.2m(4ft)

Application

  • Financial systems management
  • Small Business, Home Office
  • Air traffic control
  • Data center management
  • Security monitoring
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Cable Assemblies
Product Number CS64US
Product Name Aten Integrated Cable 4 port KVM Switch USB w/audio
Application Audio; Extender Cable; Video
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50SMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Cable Assembly Options: Amorized/Weatherized/Monocoil/RoHS -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications RoHS
View Details