L-com, Inc. 4 Conductor 24 AWG Bulk Cable, 500 ft Spool CS4-500

Description
Popular, economical choice for most data cable applications. Features soft gray UL2464 listed PVC jacket, aluminum mylar foil shield and (4) 24 AWG stranded conductors. Available in 100 foot coil and 500 or 1,000 foot spools. Will ship immediately if in stock. Features 4 conductor data cable useful for many applications Also available in 100 & 1,000 ft put-ups; color is gray Ratings: UL2464, 300 volt, 80 degrees Celsius 24 AWG conductors compatible with many contacts & connectors Foil shielded to protect against EMI/RFI Application Data signal transmission EMI/RFI rich environments Industrial networks
Description
Popular, economical choice for most data cable applications. Features soft gray UL2464 listed PVC jacket, aluminum mylar foil shield and (4) 24 AWG stranded conductors. Available in 100 foot coil and 500 or 1,000 foot spools. Will ship immediately if in stock. Features 4 conductor data cable useful for many applications Also available in 100 & 1,000 ft put-ups; color is gray Ratings: UL2464, 300 volt, 80 degrees Celsius 24 AWG conductors compatible with many contacts & connectors Foil shielded to protect against EMI/RFI Application Data signal transmission EMI/RFI rich environments Industrial networks

Suppliers

Company
Product
Description
Supplier Links
4 Conductor 24 AWG Bulk Cable, 500 ft Spool - CS4-500 - L-com, Inc.
North Andover, MA, United States
4 Conductor 24 AWG Bulk Cable, 500 ft Spool
CS4-500
4 Conductor 24 AWG Bulk Cable, 500 ft Spool CS4-500
Popular, economical choice for most data cable applications. Features soft gray UL2464 listed PVC jacket, aluminum mylar foil shield and (4) 24 AWG stranded conductors. Available in 100 foot coil and 500 or 1,000 foot spools. Will ship immediately if in stock. Features 4 conductor data cable useful for many applications Also available in 100 & 1,000 ft put-ups; color is gray Ratings: UL2464, 300 volt, 80 degrees Celsius 24 AWG conductors compatible with many contacts & connectors Foil shielded to protect against EMI/RFI Application Data signal transmission EMI/RFI rich environments Industrial networks

Popular, economical choice for most data cable applications. Features soft gray UL2464 listed PVC jacket, aluminum mylar foil shield and (4) 24 AWG stranded conductors. Available in 100 foot coil and 500 or 1,000 foot spools. Will ship immediately if in stock.

Features

  • 4 conductor data cable useful for many applications
  • Also available in 100 & 1,000 ft put-ups; color is gray
  • Ratings: UL2464, 300 volt, 80 degrees Celsius
  • 24 AWG conductors compatible with many contacts & connectors
  • Foil shielded to protect against EMI/RFI

Application

  • Data signal transmission
  • EMI/RFI rich environments
  • Industrial networks
Supplier's Site
Bulk Cbl 04Con #24 Spool 500 L-Com - 23T5503 - Newark, An Avnet Company
Chicago, IL, United States
Bulk Cbl 04Con #24 Spool 500 L-Com
23T5503
Bulk Cbl 04Con #24 Spool 500 L-Com 23T5503
BULK CBL 04CON #24 SPOOL 500

BULK CBL 04CON #24 SPOOL 500

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number CS4-500 23T5503
Product Name 4 Conductor 24 AWG Bulk Cable, 500 ft Spool Bulk Cbl 04Con #24 Spool 500 L-Com
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Variable Spacing Probe to Shrouded R/A Banana Plugs - 4084 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
View Details