L-com, Inc. 4 Conductor 24 AWG Bulk Cable, 1000 ft Spool CS4-1000

Description
Popular, economical choice for most data cable applications. Features soft gray UL2464 listed PVC jacket, aluminum mylar foil shield and (4) 24 AWG stranded conductors. Available in 100 foot coil and 500 or 1,000 foot spools. Will ship immediately if in stock. Features 24 AWG conductors compatible with many contacts & connectors Also available in 100 & 500ft put-ups; color is gray 4 conductor data cable useful for many applications Foil shielded to protect against EMI/RFI Ratings: UL2464, 300 volt, 80 degrees Celsius Application Data signal transmission EMI/RFI rich environments Industrial networks
Description
Popular, economical choice for most data cable applications. Features soft gray UL2464 listed PVC jacket, aluminum mylar foil shield and (4) 24 AWG stranded conductors. Available in 100 foot coil and 500 or 1,000 foot spools. Will ship immediately if in stock. Features 24 AWG conductors compatible with many contacts & connectors Also available in 100 & 500ft put-ups; color is gray 4 conductor data cable useful for many applications Foil shielded to protect against EMI/RFI Ratings: UL2464, 300 volt, 80 degrees Celsius Application Data signal transmission EMI/RFI rich environments Industrial networks

Suppliers

Company
Product
Description
Supplier Links
4 Conductor 24 AWG Bulk Cable, 1000 ft Spool - CS4-1000 - L-com, Inc.
North Andover, MA, United States
4 Conductor 24 AWG Bulk Cable, 1000 ft Spool
CS4-1000
4 Conductor 24 AWG Bulk Cable, 1000 ft Spool CS4-1000
Popular, economical choice for most data cable applications. Features soft gray UL2464 listed PVC jacket, aluminum mylar foil shield and (4) 24 AWG stranded conductors. Available in 100 foot coil and 500 or 1,000 foot spools. Will ship immediately if in stock. Features 24 AWG conductors compatible with many contacts & connectors Also available in 100 & 500ft put-ups; color is gray 4 conductor data cable useful for many applications Foil shielded to protect against EMI/RFI Ratings: UL2464, 300 volt, 80 degrees Celsius Application Data signal transmission EMI/RFI rich environments Industrial networks

Popular, economical choice for most data cable applications. Features soft gray UL2464 listed PVC jacket, aluminum mylar foil shield and (4) 24 AWG stranded conductors. Available in 100 foot coil and 500 or 1,000 foot spools. Will ship immediately if in stock.

Features

  • 24 AWG conductors compatible with many contacts & connectors
  • Also available in 100 & 500ft put-ups; color is gray
  • 4 conductor data cable useful for many applications
  • Foil shielded to protect against EMI/RFI
  • Ratings: UL2464, 300 volt, 80 degrees Celsius

Application

  • Data signal transmission
  • EMI/RFI rich environments
  • Industrial networks
Supplier's Site
Bulk Cbl 04Con #24 Spool 1K L-Com - 23T5502 - Newark, An Avnet Company
Chicago, IL, United States
Bulk Cbl 04Con #24 Spool 1K L-Com
23T5502
Bulk Cbl 04Con #24 Spool 1K L-Com 23T5502
BULK CBL 04CON #24 SPOOL 1K

BULK CBL 04CON #24 SPOOL 1K

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number CS4-1000 23T5502
Product Name 4 Conductor 24 AWG Bulk Cable, 1000 ft Spool Bulk Cbl 04Con #24 Spool 1K L-Com
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Cable Assemblies - Coaxial Cables (RF) - 1025-12 - Shenzhen Shengyu Electronics Technology Limited
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Length 1 ft (3.05 dm)
View Details