L-com, Inc. Premium Molded Black D-Sub Cable, DB9 Male / Male, 25.0 ft CS2NB9MM-25

Description
L-com's top of the line offering of black D-sub cable assemblies provide maximum protection against data corrupting EMI/RFI. Double shielded cable (copper braid plus aluminum mylar foil) and a custom steel internal enclosure separate these cables from any off the shelf D-sub cable on the market. Ideal for any electrically noisy environment where fans, motors or switches are nearby. Custom lengths and pinouts are available with modest minimum requirements. Features Custom stamped steel internal enclosure provides 100% shielding and a robust strain relief Foil plus braid shield provides maximum protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles Molded backshells provide durability and increased strength at cable entry point DB9 male to male connectors, lengths range from 1 ft. to 50 ft. Application Data Networking RS-232 serial communications Test and measurement applications
Description
L-com's top of the line offering of black D-sub cable assemblies provide maximum protection against data corrupting EMI/RFI. Double shielded cable (copper braid plus aluminum mylar foil) and a custom steel internal enclosure separate these cables from any off the shelf D-sub cable on the market. Ideal for any electrically noisy environment where fans, motors or switches are nearby. Custom lengths and pinouts are available with modest minimum requirements. Features Custom stamped steel internal enclosure provides 100% shielding and a robust strain relief Foil plus braid shield provides maximum protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles Molded backshells provide durability and increased strength at cable entry point DB9 male to male connectors, lengths range from 1 ft. to 50 ft. Application Data Networking RS-232 serial communications Test and measurement applications

Suppliers

Company
Product
Description
Supplier Links
Premium Molded Black D-Sub Cable, DB9 Male / Male, 25.0 ft - CS2NB9MM-25 - L-com, Inc.
North Andover, MA, United States
Premium Molded Black D-Sub Cable, DB9 Male / Male, 25.0 ft
CS2NB9MM-25
Premium Molded Black D-Sub Cable, DB9 Male / Male, 25.0 ft CS2NB9MM-25
L-com's top of the line offering of black D-sub cable assemblies provide maximum protection against data corrupting EMI/RFI. Double shielded cable (copper braid plus aluminum mylar foil) and a custom steel internal enclosure separate these cables from any off the shelf D-sub cable on the market. Ideal for any electrically noisy environment where fans, motors or switches are nearby. Custom lengths and pinouts are available with modest minimum requirements. Features Custom stamped steel internal enclosure provides 100% shielding and a robust strain relief Foil plus braid shield provides maximum protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles Molded backshells provide durability and increased strength at cable entry point DB9 male to male connectors, lengths range from 1 ft. to 50 ft. Application Data Networking RS-232 serial communications Test and measurement applications

L-com's top of the line offering of black D-sub cable assemblies provide maximum protection against data corrupting EMI/RFI. Double shielded cable (copper braid plus aluminum mylar foil) and a custom steel internal enclosure separate these cables from any off the shelf D-sub cable on the market. Ideal for any electrically noisy environment where fans, motors or switches are nearby. Custom lengths and pinouts are available with modest minimum requirements.

Features

  • Custom stamped steel internal enclosure provides 100% shielding and a robust strain relief
  • Foil plus braid shield provides maximum protection against EMI/RFI
  • Gold plated contacts provide reliable connections with repeated mating cycles
  • Molded backshells provide durability and increased strength at cable entry point
  • DB9 male to male connectors, lengths range from 1 ft. to 50 ft.

Application

  • Data Networking
  • RS-232 serial communications
  • Test and measurement applications
Supplier's Site
Cadb9M/m Blk Dbl Shld 25 L-Com - 90T4494 - Newark, An Avnet Company
Chicago, IL, United States
Cadb9M/m Blk Dbl Shld 25 L-Com
90T4494
Cadb9M/m Blk Dbl Shld 25 L-Com 90T4494
CADB9M/M BLK DBL SHLD 25

CADB9M/M BLK DBL SHLD 25

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CS2NB9MM-25 90T4494
Product Name Premium Molded Black D-Sub Cable, DB9 Male / Male, 25.0 ft Cadb9M/m Blk Dbl Shld 25 L-Com
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products