L-com, Inc. Premium Molded Black D-Sub Cable, DB9 Male / Male, 15.0 ft CS2NB9MM-15

Description
L-com's top of the line offering of black D-sub cable assemblies provide maximum protection against data corrupting EMI/RFI. Double shielded cable (copper braid plus aluminum mylar foil) and a custom steel internal enclosure separate these cables from any off the shelf D-sub cable on the market. Ideal for any electrically noisy environment where fans, motors or switches are nearby. Custom lengths and pinouts are available with modest minimum requirements. Features Custom stamped steel internal enclosure provides 100% shielding and a robust strain relief Foil plus braid shield provides maximum protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles DB9 male to male connectors, lengths range from 1 ft. to 50 ft. Molded backshells provide durability and increased strength at cable entry point Application Test and measurement applications Data Networking RS-232 serial communications
Description
L-com's top of the line offering of black D-sub cable assemblies provide maximum protection against data corrupting EMI/RFI. Double shielded cable (copper braid plus aluminum mylar foil) and a custom steel internal enclosure separate these cables from any off the shelf D-sub cable on the market. Ideal for any electrically noisy environment where fans, motors or switches are nearby. Custom lengths and pinouts are available with modest minimum requirements. Features Custom stamped steel internal enclosure provides 100% shielding and a robust strain relief Foil plus braid shield provides maximum protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles DB9 male to male connectors, lengths range from 1 ft. to 50 ft. Molded backshells provide durability and increased strength at cable entry point Application Test and measurement applications Data Networking RS-232 serial communications

Suppliers

Company
Product
Description
Supplier Links
Premium Molded Black D-Sub Cable, DB9 Male / Male, 15.0 ft - CS2NB9MM-15 - L-com, Inc.
North Andover, MA, United States
Premium Molded Black D-Sub Cable, DB9 Male / Male, 15.0 ft
CS2NB9MM-15
Premium Molded Black D-Sub Cable, DB9 Male / Male, 15.0 ft CS2NB9MM-15
L-com's top of the line offering of black D-sub cable assemblies provide maximum protection against data corrupting EMI/RFI. Double shielded cable (copper braid plus aluminum mylar foil) and a custom steel internal enclosure separate these cables from any off the shelf D-sub cable on the market. Ideal for any electrically noisy environment where fans, motors or switches are nearby. Custom lengths and pinouts are available with modest minimum requirements. Features Custom stamped steel internal enclosure provides 100% shielding and a robust strain relief Foil plus braid shield provides maximum protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles DB9 male to male connectors, lengths range from 1 ft. to 50 ft. Molded backshells provide durability and increased strength at cable entry point Application Test and measurement applications Data Networking RS-232 serial communications

L-com's top of the line offering of black D-sub cable assemblies provide maximum protection against data corrupting EMI/RFI. Double shielded cable (copper braid plus aluminum mylar foil) and a custom steel internal enclosure separate these cables from any off the shelf D-sub cable on the market. Ideal for any electrically noisy environment where fans, motors or switches are nearby. Custom lengths and pinouts are available with modest minimum requirements.

Features

  • Custom stamped steel internal enclosure provides 100% shielding and a robust strain relief
  • Foil plus braid shield provides maximum protection against EMI/RFI
  • Gold plated contacts provide reliable connections with repeated mating cycles
  • DB9 male to male connectors, lengths range from 1 ft. to 50 ft.
  • Molded backshells provide durability and increased strength at cable entry point

Application

  • Test and measurement applications
  • Data Networking
  • RS-232 serial communications
Supplier's Site
Cadb9M/m Blk Dbl Shld 15 L-Com - 90T4492 - Newark, An Avnet Company
Chicago, IL, United States
Cadb9M/m Blk Dbl Shld 15 L-Com
90T4492
Cadb9M/m Blk Dbl Shld 15 L-Com 90T4492
CADB9M/M BLK DBL SHLD 15

CADB9M/M BLK DBL SHLD 15

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CS2NB9MM-15 90T4492
Product Name Premium Molded Black D-Sub Cable, DB9 Male / Male, 15.0 ft Cadb9M/m Blk Dbl Shld 15 L-Com
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Male BNC Breakout to XM Micro-Hooks - 1010XM - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.2500 to 0.7500 ft (0.7620 to 2.29 dm)
Connector Type BNC
View Details