L-com, Inc. Premium Molded Black D-Sub Cable, DB9 Male / Male, 1.0 ft CS2NB9MM-1

Description
L-com's top of the line offering of black D-sub cable assemblies provide maximum protection against data corrupting EMI/RFI. Double shielded cable (copper braid plus aluminum mylar foil) and a custom steel internal enclosure separate these cables from any off the shelf D-sub cable on the market. Ideal for any electrically noisy environment where fans, motors or switches are nearby. Custom lengths and pinouts are available with modest minimum requirements. Features DB9 male to male connectors, lengths range from 1 ft. to 50 ft. Molded backshells provide durability and increased strength at cable entry point Custom stamped steel internal enclosure provides 100% shielding and a robust strain relief Foil plus braid shield provides maximum protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles Application Data Networking RS-232 serial communications Test and measurement applications
Description
L-com's top of the line offering of black D-sub cable assemblies provide maximum protection against data corrupting EMI/RFI. Double shielded cable (copper braid plus aluminum mylar foil) and a custom steel internal enclosure separate these cables from any off the shelf D-sub cable on the market. Ideal for any electrically noisy environment where fans, motors or switches are nearby. Custom lengths and pinouts are available with modest minimum requirements. Features DB9 male to male connectors, lengths range from 1 ft. to 50 ft. Molded backshells provide durability and increased strength at cable entry point Custom stamped steel internal enclosure provides 100% shielding and a robust strain relief Foil plus braid shield provides maximum protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles Application Data Networking RS-232 serial communications Test and measurement applications

Suppliers

Company
Product
Description
Supplier Links
Premium Molded Black D-Sub Cable, DB9 Male / Male, 1.0 ft - CS2NB9MM-1 - L-com, Inc.
North Andover, MA, United States
Premium Molded Black D-Sub Cable, DB9 Male / Male, 1.0 ft
CS2NB9MM-1
Premium Molded Black D-Sub Cable, DB9 Male / Male, 1.0 ft CS2NB9MM-1
L-com's top of the line offering of black D-sub cable assemblies provide maximum protection against data corrupting EMI/RFI. Double shielded cable (copper braid plus aluminum mylar foil) and a custom steel internal enclosure separate these cables from any off the shelf D-sub cable on the market. Ideal for any electrically noisy environment where fans, motors or switches are nearby. Custom lengths and pinouts are available with modest minimum requirements. Features DB9 male to male connectors, lengths range from 1 ft. to 50 ft. Molded backshells provide durability and increased strength at cable entry point Custom stamped steel internal enclosure provides 100% shielding and a robust strain relief Foil plus braid shield provides maximum protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles Application Data Networking RS-232 serial communications Test and measurement applications

L-com's top of the line offering of black D-sub cable assemblies provide maximum protection against data corrupting EMI/RFI. Double shielded cable (copper braid plus aluminum mylar foil) and a custom steel internal enclosure separate these cables from any off the shelf D-sub cable on the market. Ideal for any electrically noisy environment where fans, motors or switches are nearby. Custom lengths and pinouts are available with modest minimum requirements.

Features

  • DB9 male to male connectors, lengths range from 1 ft. to 50 ft.
  • Molded backshells provide durability and increased strength at cable entry point
  • Custom stamped steel internal enclosure provides 100% shielding and a robust strain relief
  • Foil plus braid shield provides maximum protection against EMI/RFI
  • Gold plated contacts provide reliable connections with repeated mating cycles

Application

  • Data Networking
  • RS-232 serial communications
  • Test and measurement applications
Supplier's Site
Cadb9M/m Blk Dbl Shld 1 L-Com - 90T4490 - Newark, An Avnet Company
Chicago, IL, United States
Cadb9M/m Blk Dbl Shld 1 L-Com
90T4490
Cadb9M/m Blk Dbl Shld 1 L-Com 90T4490
CADB9M/M BLK DBL SHLD 1

CADB9M/M BLK DBL SHLD 1

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CS2NB9MM-1 90T4490
Product Name Premium Molded Black D-Sub Cable, DB9 Male / Male, 1.0 ft Cadb9M/m Blk Dbl Shld 1 L-Com
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 2 Pin ARC Type Magnetic Pogo Pin Charger -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
Flat Ribbon Cable Assemblies - RG8622 / RG8630 - Rego Electronics Inc.
Specs
Application Instrumentation and Control; Medical; Telecommunications
Cable Type Flat Cable
Cable Shielding No Shielding
View Details
Sensor Cord, Rcpt-Free End, 3M Rohs Compliant Sensata/bei Sensors - 75AJ3568 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details