L-com, Inc. Premium Molded Black D-Sub Cable, DB9 Male / Female, 50.0 ft CS2NB9MF-50

Description
L-com's top of the line offering of black D-sub cable assemblies provide maximum protection against data corrupting EMI/RFI. Double shielded cable (copper braid plus aluminum mylar foil) and a custom steel internal enclosure separate these cables from any off the shelf D-sub cable on the market. Ideal for any electrically noisy environment where fans, motors or switches are nearby. Custom lengths and pinouts are available with modest minimum requirements. Features Molded backshells provide durability and increased strength at cable entry point Custom stamped steel internal enclosure provides 100% shielding and a robust strain relief DB9 male to female connectors, lengths range from 1 ft. to 50 ft. Foil plus braid shield provides maximum protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles Application RS-232 serial communications Data Networking Test and measurement applications
Description
L-com's top of the line offering of black D-sub cable assemblies provide maximum protection against data corrupting EMI/RFI. Double shielded cable (copper braid plus aluminum mylar foil) and a custom steel internal enclosure separate these cables from any off the shelf D-sub cable on the market. Ideal for any electrically noisy environment where fans, motors or switches are nearby. Custom lengths and pinouts are available with modest minimum requirements. Features Molded backshells provide durability and increased strength at cable entry point Custom stamped steel internal enclosure provides 100% shielding and a robust strain relief DB9 male to female connectors, lengths range from 1 ft. to 50 ft. Foil plus braid shield provides maximum protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles Application RS-232 serial communications Data Networking Test and measurement applications

Suppliers

Company
Product
Description
Supplier Links
Premium Molded Black D-Sub Cable, DB9 Male / Female, 50.0 ft - CS2NB9MF-50 - L-com, Inc.
North Andover, MA, United States
Premium Molded Black D-Sub Cable, DB9 Male / Female, 50.0 ft
CS2NB9MF-50
Premium Molded Black D-Sub Cable, DB9 Male / Female, 50.0 ft CS2NB9MF-50
L-com's top of the line offering of black D-sub cable assemblies provide maximum protection against data corrupting EMI/RFI. Double shielded cable (copper braid plus aluminum mylar foil) and a custom steel internal enclosure separate these cables from any off the shelf D-sub cable on the market. Ideal for any electrically noisy environment where fans, motors or switches are nearby. Custom lengths and pinouts are available with modest minimum requirements. Features Molded backshells provide durability and increased strength at cable entry point Custom stamped steel internal enclosure provides 100% shielding and a robust strain relief DB9 male to female connectors, lengths range from 1 ft. to 50 ft. Foil plus braid shield provides maximum protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles Application RS-232 serial communications Data Networking Test and measurement applications

L-com's top of the line offering of black D-sub cable assemblies provide maximum protection against data corrupting EMI/RFI. Double shielded cable (copper braid plus aluminum mylar foil) and a custom steel internal enclosure separate these cables from any off the shelf D-sub cable on the market. Ideal for any electrically noisy environment where fans, motors or switches are nearby. Custom lengths and pinouts are available with modest minimum requirements.

Features

  • Molded backshells provide durability and increased strength at cable entry point
  • Custom stamped steel internal enclosure provides 100% shielding and a robust strain relief
  • DB9 male to female connectors, lengths range from 1 ft. to 50 ft.
  • Foil plus braid shield provides maximum protection against EMI/RFI
  • Gold plated contacts provide reliable connections with repeated mating cycles

Application

  • RS-232 serial communications
  • Data Networking
  • Test and measurement applications
Supplier's Site
Cadb9M/f Blk Dbl Shld 50 L-Com - 90T4489 - Newark, An Avnet Company
Chicago, IL, United States
Cadb9M/f Blk Dbl Shld 50 L-Com
90T4489
Cadb9M/f Blk Dbl Shld 50 L-Com 90T4489
CADB9M/F BLK DBL SHLD 50

CADB9M/F BLK DBL SHLD 50

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CS2NB9MF-50 90T4489
Product Name Premium Molded Black D-Sub Cable, DB9 Male / Female, 50.0 ft Cadb9M/f Blk Dbl Shld 50 L-Com
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Pogo Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
I/O Cable Assemblies - RG9412 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Gender Male-Female
View Details
Circular Cable Assemblies - 1862-1004-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 6.67 ft (20.33 dm)
Standards / Certifications RoHS
View Details
2 suppliers
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details