L-com, Inc. Premium Molded Black D-Sub Cable, DB25 Male / Male, 2.5 ft CS2NB25MM-2.5

Description
L-com's top of the line offering of black D-sub cable assemblies provide maximum protection against data corrupting EMI/RFI. Double shielded cable (copper braid plus aluminum mylar foil) and a custom steel internal enclosure separate these cables from any off the shelf D-sub cable on the market. Ideal for any electrically noisy environment where fans, motors or switches are nearby. Custom lengths and pinouts are available with modest minimum requirements. Features DB25 male to male connectors, lengths range from 1 ft. to 50 ft. Gold plated contacts provide reliable connections with repeated mating cycles Custom stamped steel internal enclosure provides 100% shielding and a robust strain relief Foil plus braid shield provides maximum protection against EMI/RFI Molded backshells provide durability and increased strength at cable entry point Application Data Networking Test and measurement applications Multi-channel analog audio Parallel PC interface applications
Description
L-com's top of the line offering of black D-sub cable assemblies provide maximum protection against data corrupting EMI/RFI. Double shielded cable (copper braid plus aluminum mylar foil) and a custom steel internal enclosure separate these cables from any off the shelf D-sub cable on the market. Ideal for any electrically noisy environment where fans, motors or switches are nearby. Custom lengths and pinouts are available with modest minimum requirements. Features DB25 male to male connectors, lengths range from 1 ft. to 50 ft. Gold plated contacts provide reliable connections with repeated mating cycles Custom stamped steel internal enclosure provides 100% shielding and a robust strain relief Foil plus braid shield provides maximum protection against EMI/RFI Molded backshells provide durability and increased strength at cable entry point Application Data Networking Test and measurement applications Multi-channel analog audio Parallel PC interface applications

Suppliers

Company
Product
Description
Supplier Links
Premium Molded Black D-Sub Cable, DB25 Male / Male, 2.5 ft - CS2NB25MM-2.5 - L-com, Inc.
North Andover, MA, United States
Premium Molded Black D-Sub Cable, DB25 Male / Male, 2.5 ft
CS2NB25MM-2.5
Premium Molded Black D-Sub Cable, DB25 Male / Male, 2.5 ft CS2NB25MM-2.5
L-com's top of the line offering of black D-sub cable assemblies provide maximum protection against data corrupting EMI/RFI. Double shielded cable (copper braid plus aluminum mylar foil) and a custom steel internal enclosure separate these cables from any off the shelf D-sub cable on the market. Ideal for any electrically noisy environment where fans, motors or switches are nearby. Custom lengths and pinouts are available with modest minimum requirements. Features DB25 male to male connectors, lengths range from 1 ft. to 50 ft. Gold plated contacts provide reliable connections with repeated mating cycles Custom stamped steel internal enclosure provides 100% shielding and a robust strain relief Foil plus braid shield provides maximum protection against EMI/RFI Molded backshells provide durability and increased strength at cable entry point Application Data Networking Test and measurement applications Multi-channel analog audio Parallel PC interface applications

L-com's top of the line offering of black D-sub cable assemblies provide maximum protection against data corrupting EMI/RFI. Double shielded cable (copper braid plus aluminum mylar foil) and a custom steel internal enclosure separate these cables from any off the shelf D-sub cable on the market. Ideal for any electrically noisy environment where fans, motors or switches are nearby. Custom lengths and pinouts are available with modest minimum requirements.

Features

  • DB25 male to male connectors, lengths range from 1 ft. to 50 ft.
  • Gold plated contacts provide reliable connections with repeated mating cycles
  • Custom stamped steel internal enclosure provides 100% shielding and a robust strain relief
  • Foil plus braid shield provides maximum protection against EMI/RFI
  • Molded backshells provide durability and increased strength at cable entry point

Application

  • Data Networking
  • Test and measurement applications
  • Multi-channel analog audio
  • Parallel PC interface applications
Supplier's Site
Cadb25M/m Blk Dbl Shld 2.5 L-Com - 90T4479 - Newark, An Avnet Company
Chicago, IL, United States
Cadb25M/m Blk Dbl Shld 2.5 L-Com
90T4479
Cadb25M/m Blk Dbl Shld 2.5 L-Com 90T4479
CADB25M/M BLK DBL SHLD 2.5

CADB25M/M BLK DBL SHLD 2.5

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CS2NB25MM-2.5 90T4479
Product Name Premium Molded Black D-Sub Cable, DB25 Male / Male, 2.5 ft Cadb25M/m Blk Dbl Shld 2.5 L-Com
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Stacking Double Banana Plug to XH Macro-Hooks, Twisted Pair Test Cable - 3050XH - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details