L-com, Inc. Premium Molded Black D-Sub Cable, DB15 Male / Male, 2.5 ft CS2NB15MM-2.5

Description
L-com's top of the line offering of black D-sub cable assemblies provide maximum protection against data corrupting EMI/RFI. Double shielded cable (copper braid plus aluminum mylar foil) and a custom steel internal enclosure separate these cables from any off the shelf D-sub cable on the market. Ideal for any electrically noisy environment where fans, motors or switches are nearby. Custom lengths and pinouts are available with modest minimum requirements. Features Custom stamped steel internal enclosure provides 100% shielding and a robust strain relief DB15 male to male connectors, lengths range from 1 ft. to 50 ft. Foil plus braid shield provides maximum protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles Molded backshells provide durability and increased strength at cable entry point Application Data Networking RS-232 serial communications Test and measurement applications
Description
L-com's top of the line offering of black D-sub cable assemblies provide maximum protection against data corrupting EMI/RFI. Double shielded cable (copper braid plus aluminum mylar foil) and a custom steel internal enclosure separate these cables from any off the shelf D-sub cable on the market. Ideal for any electrically noisy environment where fans, motors or switches are nearby. Custom lengths and pinouts are available with modest minimum requirements. Features Custom stamped steel internal enclosure provides 100% shielding and a robust strain relief DB15 male to male connectors, lengths range from 1 ft. to 50 ft. Foil plus braid shield provides maximum protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles Molded backshells provide durability and increased strength at cable entry point Application Data Networking RS-232 serial communications Test and measurement applications

Suppliers

Company
Product
Description
Supplier Links
Premium Molded Black D-Sub Cable, DB15 Male / Male, 2.5 ft - CS2NB15MM-2.5 - L-com, Inc.
North Andover, MA, United States
Premium Molded Black D-Sub Cable, DB15 Male / Male, 2.5 ft
CS2NB15MM-2.5
Premium Molded Black D-Sub Cable, DB15 Male / Male, 2.5 ft CS2NB15MM-2.5
L-com's top of the line offering of black D-sub cable assemblies provide maximum protection against data corrupting EMI/RFI. Double shielded cable (copper braid plus aluminum mylar foil) and a custom steel internal enclosure separate these cables from any off the shelf D-sub cable on the market. Ideal for any electrically noisy environment where fans, motors or switches are nearby. Custom lengths and pinouts are available with modest minimum requirements. Features Custom stamped steel internal enclosure provides 100% shielding and a robust strain relief DB15 male to male connectors, lengths range from 1 ft. to 50 ft. Foil plus braid shield provides maximum protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles Molded backshells provide durability and increased strength at cable entry point Application Data Networking RS-232 serial communications Test and measurement applications

L-com's top of the line offering of black D-sub cable assemblies provide maximum protection against data corrupting EMI/RFI. Double shielded cable (copper braid plus aluminum mylar foil) and a custom steel internal enclosure separate these cables from any off the shelf D-sub cable on the market. Ideal for any electrically noisy environment where fans, motors or switches are nearby. Custom lengths and pinouts are available with modest minimum requirements.

Features

  • Custom stamped steel internal enclosure provides 100% shielding and a robust strain relief
  • DB15 male to male connectors, lengths range from 1 ft. to 50 ft.
  • Foil plus braid shield provides maximum protection against EMI/RFI
  • Gold plated contacts provide reliable connections with repeated mating cycles
  • Molded backshells provide durability and increased strength at cable entry point

Application

  • Data Networking
  • RS-232 serial communications
  • Test and measurement applications
Supplier's Site
Cadb15M/m Blk Dbl Shld 2.5 L-Com - 90T4465 - Newark, An Avnet Company
Chicago, IL, United States
Cadb15M/m Blk Dbl Shld 2.5 L-Com
90T4465
Cadb15M/m Blk Dbl Shld 2.5 L-Com 90T4465
CADB15M/M BLK DBL SHLD 2.5

CADB15M/M BLK DBL SHLD 2.5

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CS2NB15MM-2.5 90T4465
Product Name Premium Molded Black D-Sub Cable, DB15 Male / Male, 2.5 ft Cadb15M/m Blk Dbl Shld 2.5 L-Com
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

Stacking Double Banana Plug to Alligators, Twisted Pair Test Cable - 3059 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Low Outgassing Cable Assembly - 6002A10 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Low - Loss Cable - Model SAC-40G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details
EKL Premium Serial Resistance Heating Cable - ekl-premium - BARTEC
Specs
Rated Temperature -51.11 to 127 C (-60 to 260 F)
View Details