L-com's top of the line offering of D-sub cable assemblies provide maximum protection against data corrupting EMI/RFI. Double shielded cable (copper braid plus aluminum mylar foil) and a custom steel internal enclosure separate these cables from any off the shelf D-sub cable on the market. Ideal for any electrically noisy environment where fans, motors or switches are nearby. Custom lengths and pinouts are available with modest minimum requirements.
Features
Application
CABLE ASSEMBLY, DB9 MALE / FEMALE, 6FT, GREY; Connector Type A:D Sub 9 Position Plug; Connector Type B:D Sub 9 Position Receptacle; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes
CABLE DB9M/F DBL SHLD 6'
| L-com, Inc. | Newark, An Avnet Company | Allied Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | CS2N9MF-6 | 89M8630 | 70126570 | CS2N9MF-6 |
| Product Name | Premium Molded D-Sub Cable, DB9 Male / Female, 6.0 ft | Cable Assembly, Db9 Male / Female, 6Ft, Grey; Connector Type A L-Com | CABLE, DB9M/F DBL SHLD 6 | Cable Assemblies - D-Sub Cables |
| Cable Shielding | Foil Braid | Shielded |