L-com's top of the line offering of D-sub cable assemblies provide maximum protection against data corrupting EMI/RFI. Double shielded cable (copper braid plus aluminum mylar foil) and a custom steel internal enclosure separate these cables from any off the shelf D-sub cable on the market. Ideal for any electrically noisy environment where fans, motors or switches are nearby. Custom lengths and pinouts are available with modest minimum requirements.
Features
Application
CABLE DB9M/F DBL SHLD 5'
Premium 9 Pin D-Sub Cables, 26 AWG, Stranded Cable Type
These top of the line D-sub cables feature double shielding (copper braid plus aluminum mylar foil) and a flexible PVC jacket. Fully molded backshells also have a unique stamped steel internal enclosure that provides the ultimate in shielding performance.
The CS2N Series of D-Sub cable assemblies is our top of the line D-Sub cabling offering. The bulk cable utilizes 26 AWG stranded conductors with double shielding (copper braid plus aluminum mylar foil) and flexible PVC jacket. Fully molded backshells also have a unique stamped steel internal enclosure that provides the ultimate in shielding performance.
COMPUTER CABLE, SERIAL, 5FT, GRAY; Connector Type A:D Sub 9 Position Plug; Connector Type B:D Sub 9 Position Receptacle; Cable Length - Imperial:5ft; Cable Length - Metric:1.5m; Jacket Color:Grey; Product Range:-; Cable Length:5ft RoHS Compliant: Yes
| L-com, Inc. | Acme Chip Technology Co., Limited | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | CS2N9MF-5 | CS2N9MF-5 | 70126153 | 65J9216 |
| Product Name | Premium Molded D-Sub Cable, DB9 Male / Female, 5.0 ft | Cable Assemblies - D-Sub Cables | Cable;Premium Molded;Straight;DB9 Male/Female;5 Ft;9 Cond;Light Gray;Stranded | Computer Cable, Serial, 5Ft, Gray; Connector Type A L-Com |
| Cable Shielding | Foil Braid | Shielded | Foil Braid | |
| Cable Length | 5 ft (15.24 dm) | 5 ft (15.24 dm) | 5 ft (15.24 dm) | 4.92 ft (15 dm) |
| Connector Type | DB9 | DB9 | D Sub 9 Position Plug |