L-com, Inc. Premium Molded D-Sub Cable, DB9 Male / Female, 25.0 ft CS2N9MF-25

Description
L-com's top of the line offering of D-sub cable assemblies provide maximum protection against data corrupting EMI/RFI. Double shielded cable (copper braid plus aluminum mylar foil) and a custom steel internal enclosure separate these cables from any off the shelf D-sub cable on the market. Ideal for any electrically noisy environment where fans, motors or switches are nearby. Custom lengths and pinouts are available with modest minimum requirements. Features Custom stamped steel internal enclosure provides 100% shielding and a robust strain relief DB9 male to female connectors, lengths range from 1 ft. to 50 ft. Foil plus braid shield provides maximum protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles Molded backshells provide durability and increased strength at cable entry point Application Test and measurement applications Uninterruptible power supply communications Data Networking RS-232 serial communications
Description
L-com's top of the line offering of D-sub cable assemblies provide maximum protection against data corrupting EMI/RFI. Double shielded cable (copper braid plus aluminum mylar foil) and a custom steel internal enclosure separate these cables from any off the shelf D-sub cable on the market. Ideal for any electrically noisy environment where fans, motors or switches are nearby. Custom lengths and pinouts are available with modest minimum requirements. Features Custom stamped steel internal enclosure provides 100% shielding and a robust strain relief DB9 male to female connectors, lengths range from 1 ft. to 50 ft. Foil plus braid shield provides maximum protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles Molded backshells provide durability and increased strength at cable entry point Application Test and measurement applications Uninterruptible power supply communications Data Networking RS-232 serial communications
Datasheet
Datasheet Summary
Powered by GS/AI

The Computer Cable, Serial, 25Ft, Gray (part number 18M1653) features a male 9-pin D-sub connector on one end and a female 9-pin D-sub connector on the other. It is designed with a straight-through wiring configuration, ensuring pin-to-pin connectivity across all pins. The cable is constructed with 26 AWG stranded tinned copper conductors and is shielded with an aluminized polyester and tinned copper braid for enhanced signal integrity. The cable jacket is made of light gray PVC, and the connectors are crafted from thermoplastic with a UL 94V-0 rating. The contacts are composed of copper alloy with a gold over nickel plating, providing durability and reliable electrical performance. The cable has a voltage rating of 30V and a dielectric strength of 500VAC. Additionally, it includes two male thumbscrews for secure connection and is RoHS compliant. This product is suitable for applications requiring reliable serial communication over a distance of 25 feet.

Datasheet Summary
Powered by GS/AI

The Computer Cable, Serial, 25Ft, Gray (part number 18M1653) features a male 9-pin D-sub connector on one end and a female 9-pin D-sub connector on the other. It is designed with a straight-through wiring configuration, ensuring pin-to-pin connectivity across all pins. The cable is constructed with 26 AWG stranded tinned copper conductors and is shielded with an aluminized polyester and tinned copper braid for enhanced signal integrity. The cable jacket is made of light gray PVC, and the connectors are crafted from thermoplastic with a UL 94V-0 rating. The contacts are composed of copper alloy with a gold over nickel plating, providing durability and reliable electrical performance. The cable has a voltage rating of 30V and a dielectric strength of 500VAC. Additionally, it includes two male thumbscrews for secure connection and is RoHS compliant. This product is suitable for applications requiring reliable serial communication over a distance of 25 feet.

Suppliers

Company
Product
Description
Supplier Links
Premium Molded D-Sub Cable, DB9 Male / Female, 25.0 ft - CS2N9MF-25 - L-com, Inc.
North Andover, MA, United States
Premium Molded D-Sub Cable, DB9 Male / Female, 25.0 ft
CS2N9MF-25
Premium Molded D-Sub Cable, DB9 Male / Female, 25.0 ft CS2N9MF-25
L-com's top of the line offering of D-sub cable assemblies provide maximum protection against data corrupting EMI/RFI. Double shielded cable (copper braid plus aluminum mylar foil) and a custom steel internal enclosure separate these cables from any off the shelf D-sub cable on the market. Ideal for any electrically noisy environment where fans, motors or switches are nearby. Custom lengths and pinouts are available with modest minimum requirements. Features Custom stamped steel internal enclosure provides 100% shielding and a robust strain relief DB9 male to female connectors, lengths range from 1 ft. to 50 ft. Foil plus braid shield provides maximum protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles Molded backshells provide durability and increased strength at cable entry point Application Test and measurement applications Uninterruptible power supply communications Data Networking RS-232 serial communications

L-com's top of the line offering of D-sub cable assemblies provide maximum protection against data corrupting EMI/RFI. Double shielded cable (copper braid plus aluminum mylar foil) and a custom steel internal enclosure separate these cables from any off the shelf D-sub cable on the market. Ideal for any electrically noisy environment where fans, motors or switches are nearby. Custom lengths and pinouts are available with modest minimum requirements.

Features

  • Custom stamped steel internal enclosure provides 100% shielding and a robust strain relief
  • DB9 male to female connectors, lengths range from 1 ft. to 50 ft.
  • Foil plus braid shield provides maximum protection against EMI/RFI
  • Gold plated contacts provide reliable connections with repeated mating cycles
  • Molded backshells provide durability and increased strength at cable entry point

Application

  • Test and measurement applications
  • Uninterruptible power supply communications
  • Data Networking
  • RS-232 serial communications
Supplier's Site
Cable Assemblies - D-Sub Cables - CS2N9MF-25 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - D-Sub Cables
CS2N9MF-25
Cable Assemblies - D-Sub Cables CS2N9MF-25
CABLE DB9M/F DBL SHLD 25'

CABLE DB9M/F DBL SHLD 25'

Supplier's Site
Cable;Premium Molded;Straight;DB9 Male/Female;25 Ft;9 Cond;Light Gray;Stranded - 70126154 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable;Premium Molded;Straight;DB9 Male/Female;25 Ft;9 Cond;Light Gray;Stranded
70126154
Cable;Premium Molded;Straight;DB9 Male/Female;25 Ft;9 Cond;Light Gray;Stranded 70126154
Premium 9 Pin D-Sub Cables, 26 AWG, Stranded Cable Type These top of the line D-sub cables feature double shielding (copper braid plus aluminum mylar foil) and a flexible PVC jacket. Fully molded backshells also have a unique stamped steel internal enclosure that provides the ultimate in shielding performance. The CS2N Series of D-Sub cable assemblies is our top of the line D-Sub cabling offering. The bulk cable utilizes 26 AWG stranded conductors with double shielding (copper braid plus aluminum mylar foil) and flexible PVC jacket. Fully molded backshells also have a unique stamped steel internal enclosure that provides the ultimate in shielding performance.

Premium 9 Pin D-Sub Cables, 26 AWG, Stranded Cable Type
These top of the line D-sub cables feature double shielding (copper braid plus aluminum mylar foil) and a flexible PVC jacket. Fully molded backshells also have a unique stamped steel internal enclosure that provides the ultimate in shielding performance.
The CS2N Series of D-Sub cable assemblies is our top of the line D-Sub cabling offering. The bulk cable utilizes 26 AWG stranded conductors with double shielding (copper braid plus aluminum mylar foil) and flexible PVC jacket. Fully molded backshells also have a unique stamped steel internal enclosure that provides the ultimate in shielding performance.

Supplier's Site
Computer Cable, Serial, 25Ft, Gray; Connector Type A L-Com - 18M1653 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Serial, 25Ft, Gray; Connector Type A L-Com
18M1653
Computer Cable, Serial, 25Ft, Gray; Connector Type A L-Com 18M1653
COMPUTER CABLE, SERIAL, 25FT, GRAY; Connector Type A:D Sub 9 Position Plug; Connector Type B:D Sub 9 Position Receptacle; Cable Length - Imperial:25ft; Cable Length - Metric:7.6m; Jacket Color:Grey; Product Range:-; Cable Length:25ftRoHS Compliant: Yes

COMPUTER CABLE, SERIAL, 25FT, GRAY; Connector Type A:D Sub 9 Position Plug; Connector Type B:D Sub 9 Position Receptacle; Cable Length - Imperial:25ft; Cable Length - Metric:7.6m; Jacket Color:Grey; Product Range:-; Cable Length:25ftRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Acme Chip Technology Co., Limited Allied Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number CS2N9MF-25 CS2N9MF-25 70126154 18M1653
Product Name Premium Molded D-Sub Cable, DB9 Male / Female, 25.0 ft Cable Assemblies - D-Sub Cables Cable;Premium Molded;Straight;DB9 Male/Female;25 Ft;9 Cond;Light Gray;Stranded Computer Cable, Serial, 25Ft, Gray; Connector Type A L-Com
Cable Shielding Foil Braid Shielded Foil Braid
Cable Length 25 ft (76.2 dm) 25 ft (76.2 dm) 25 ft (76.2 dm) 24.93 ft (76 dm)
Connector Type DB9 DB9 D Sub 9 Position Plug
Unlock Full Specs
to access all available technical data

Similar Products

SFP+ Cable Assemblies -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Computer; Networking
Product Type SFP+ Cable
Cable Shielding No Shielding
View Details
Cable - 4 Pin Pogo Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details