L-com, Inc. Premium Molded D-Sub Cable, DB9 Male / Female, 15.0 ft CS2N9MF-15

Description
L-com's top of the line offering of D-sub cable assemblies provide maximum protection against data corrupting EMI/RFI. Double shielded cable (copper braid plus aluminum mylar foil) and a custom steel internal enclosure separate these cables from any off the shelf D-sub cable on the market. Ideal for any electrically noisy environment where fans, motors or switches are nearby. Custom lengths and pinouts are available with modest minimum requirements. Features All lines wired straight through for extending serial devices DB9 male to female connectors Hex nuts on female connectors are removable to expose 4-40 thumbscrews Foil plus braid shield provides maximum protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles Application Data Networking RS-232 serial communications Test and measurement applications Uninterruptible power supply communications
Datasheet
Description
L-com's top of the line offering of D-sub cable assemblies provide maximum protection against data corrupting EMI/RFI. Double shielded cable (copper braid plus aluminum mylar foil) and a custom steel internal enclosure separate these cables from any off the shelf D-sub cable on the market. Ideal for any electrically noisy environment where fans, motors or switches are nearby. Custom lengths and pinouts are available with modest minimum requirements. Features All lines wired straight through for extending serial devices DB9 male to female connectors Hex nuts on female connectors are removable to expose 4-40 thumbscrews Foil plus braid shield provides maximum protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles Application Data Networking RS-232 serial communications Test and measurement applications Uninterruptible power supply communications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Premium Molded D-Sub Cable, DB9 Male / Female, 15.0 ft - CS2N9MF-15 - L-com, Inc.
North Andover, MA, United States
Premium Molded D-Sub Cable, DB9 Male / Female, 15.0 ft
CS2N9MF-15
Premium Molded D-Sub Cable, DB9 Male / Female, 15.0 ft CS2N9MF-15
L-com's top of the line offering of D-sub cable assemblies provide maximum protection against data corrupting EMI/RFI. Double shielded cable (copper braid plus aluminum mylar foil) and a custom steel internal enclosure separate these cables from any off the shelf D-sub cable on the market. Ideal for any electrically noisy environment where fans, motors or switches are nearby. Custom lengths and pinouts are available with modest minimum requirements. Features All lines wired straight through for extending serial devices DB9 male to female connectors Hex nuts on female connectors are removable to expose 4-40 thumbscrews Foil plus braid shield provides maximum protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles Application Data Networking RS-232 serial communications Test and measurement applications Uninterruptible power supply communications

L-com's top of the line offering of D-sub cable assemblies provide maximum protection against data corrupting EMI/RFI. Double shielded cable (copper braid plus aluminum mylar foil) and a custom steel internal enclosure separate these cables from any off the shelf D-sub cable on the market. Ideal for any electrically noisy environment where fans, motors or switches are nearby. Custom lengths and pinouts are available with modest minimum requirements.

Features

  • All lines wired straight through for extending serial devices
  • DB9 male to female connectors
  • Hex nuts on female connectors are removable to expose 4-40 thumbscrews
  • Foil plus braid shield provides maximum protection against EMI/RFI
  • Gold plated contacts provide reliable connections with repeated mating cycles

Application

  • Data Networking
  • RS-232 serial communications
  • Test and measurement applications
  • Uninterruptible power supply communications
Supplier's Site
Fort Worth, TX, USA
Premium Molded D-sub Cable, DB9 Male / Female, 15 ft
70126518
Premium Molded D-sub Cable, DB9 Male / Female, 15 ft 70126518
Premium Molded D-sub Cable, DB9 Male / Female, 15 ft

Premium Molded D-sub Cable, DB9 Male / Female, 15 ft

Supplier's Site
Cable Assemblies - D-Sub Cables - CS2N9MF-15 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - D-Sub Cables
CS2N9MF-15
Cable Assemblies - D-Sub Cables CS2N9MF-15
CABLE DB9M/F DBL SHLD 15'

CABLE DB9M/F DBL SHLD 15'

Supplier's Site
Cable Assembly, Db9 Male / Female, 15Ft, Grey; Connector Type A L-Com - 88K0505 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Db9 Male / Female, 15Ft, Grey; Connector Type A L-Com
88K0505
Cable Assembly, Db9 Male / Female, 15Ft, Grey; Connector Type A L-Com 88K0505
CABLE ASSEMBLY, DB9 MALE / FEMALE, 15FT, GREY; Connector Type A:D Sub 9 Position Plug; Connector Type B:D Sub 9 Position Receptacle; Cable Length - Imperial:15ft; Cable Length - Metric:4.6m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

CABLE ASSEMBLY, DB9 MALE / FEMALE, 15FT, GREY; Connector Type A:D Sub 9 Position Plug; Connector Type B:D Sub 9 Position Receptacle; Cable Length - Imperial:15ft; Cable Length - Metric:4.6m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Allied Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number CS2N9MF-15 70126518 CS2N9MF-15 88K0505
Product Name Premium Molded D-Sub Cable, DB9 Male / Female, 15.0 ft Premium Molded D-sub Cable, DB9 Male / Female, 15 ft Cable Assemblies - D-Sub Cables Cable Assembly, Db9 Male / Female, 15Ft, Grey; Connector Type A L-Com
Cable Shielding Foil Braid Shielded
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
BNC Male, MIC Cable - 8914 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Connector Type BNC
View Details