L-com, Inc. Premium Molded D-Sub Cable, DB37 Male / Male, 10.0 ft CS2N37MM-10

Description
L-com's top of the line offering of D-sub cable assemblies provide maximum protection against data corrupting EMI/RFI. Double shielded cable (copper braid plus aluminum mylar foil) and a custom steel internal enclosure separate these cables from any off the shelf D-sub cable on the market. Ideal for any electrically noisy environment where fans, motors or switches are nearby. Custom lengths and pinouts are available with modest minimum requirements. Features Custom stamped steel internal enclosure provides 100% shielding and a robust strain relief DB37 male to male connectors, lengths range from 1 ft. to 50 ft. Foil plus braid shield provides maximum protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles Molded backshells provide durability and increased strength at cable entry point Application Control and sensor applications External tape back-up applications RS-449 Serial communications
Description
L-com's top of the line offering of D-sub cable assemblies provide maximum protection against data corrupting EMI/RFI. Double shielded cable (copper braid plus aluminum mylar foil) and a custom steel internal enclosure separate these cables from any off the shelf D-sub cable on the market. Ideal for any electrically noisy environment where fans, motors or switches are nearby. Custom lengths and pinouts are available with modest minimum requirements. Features Custom stamped steel internal enclosure provides 100% shielding and a robust strain relief DB37 male to male connectors, lengths range from 1 ft. to 50 ft. Foil plus braid shield provides maximum protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles Molded backshells provide durability and increased strength at cable entry point Application Control and sensor applications External tape back-up applications RS-449 Serial communications

Suppliers

Company
Product
Description
Supplier Links
Premium Molded D-Sub Cable, DB37 Male / Male, 10.0 ft - CS2N37MM-10 - L-com, Inc.
North Andover, MA, United States
Premium Molded D-Sub Cable, DB37 Male / Male, 10.0 ft
CS2N37MM-10
Premium Molded D-Sub Cable, DB37 Male / Male, 10.0 ft CS2N37MM-10
L-com's top of the line offering of D-sub cable assemblies provide maximum protection against data corrupting EMI/RFI. Double shielded cable (copper braid plus aluminum mylar foil) and a custom steel internal enclosure separate these cables from any off the shelf D-sub cable on the market. Ideal for any electrically noisy environment where fans, motors or switches are nearby. Custom lengths and pinouts are available with modest minimum requirements. Features Custom stamped steel internal enclosure provides 100% shielding and a robust strain relief DB37 male to male connectors, lengths range from 1 ft. to 50 ft. Foil plus braid shield provides maximum protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles Molded backshells provide durability and increased strength at cable entry point Application Control and sensor applications External tape back-up applications RS-449 Serial communications

L-com's top of the line offering of D-sub cable assemblies provide maximum protection against data corrupting EMI/RFI. Double shielded cable (copper braid plus aluminum mylar foil) and a custom steel internal enclosure separate these cables from any off the shelf D-sub cable on the market. Ideal for any electrically noisy environment where fans, motors or switches are nearby. Custom lengths and pinouts are available with modest minimum requirements.

Features

  • Custom stamped steel internal enclosure provides 100% shielding and a robust strain relief
  • DB37 male to male connectors, lengths range from 1 ft. to 50 ft.
  • Foil plus braid shield provides maximum protection against EMI/RFI
  • Gold plated contacts provide reliable connections with repeated mating cycles
  • Molded backshells provide durability and increased strength at cable entry point

Application

  • Control and sensor applications
  • External tape back-up applications
  • RS-449 Serial communications
Supplier's Site
Cable Db37M/m Dbl Shld 10 L-Com - 88M3701 - Newark, An Avnet Company
Chicago, IL, United States
Cable Db37M/m Dbl Shld 10 L-Com
88M3701
Cable Db37M/m Dbl Shld 10 L-Com 88M3701
CABLE DB37M/M DBL SHLD 10

CABLE DB37M/M DBL SHLD 10

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CS2N37MM-10 88M3701
Product Name Premium Molded D-Sub Cable, DB37 Male / Male, 10.0 ft Cable Db37M/m Dbl Shld 10 L-Com
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

Stacking Double Banana Plug to XL1 Mini-Hooks, Twisted Pair Test Cable - 3051XL1 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Low Outgassing Cable Assembly - 60163A50 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Standard Cable - Model SAC-213 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details