L-com, Inc. Premium Molded D-Sub Cable, DB37 Male / Male, 1.0 ft CS2N37MM-1

Description
L-com's top of the line offering of D-sub cable assemblies provide maximum protection against data corrupting EMI/RFI. Double shielded cable (copper braid plus aluminum mylar foil) and a custom steel internal enclosure separate these cables from any off the shelf D-sub cable on the market. Ideal for any electrically noisy environment where fans, motors or switches are nearby. Custom lengths and pinouts are available with modest minimum requirements. Features Molded backshells provide durability and increased strength at cable entry point Custom stamped steel internal enclosure provides 100% shielding and a robust strain relief DB37 male to male connectors, lengths range from 1 ft. to 50 ft. Foil plus braid shield provides maximum protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles Application External tape back-up applications Control and sensor applications RS-449 Serial communications
Description
L-com's top of the line offering of D-sub cable assemblies provide maximum protection against data corrupting EMI/RFI. Double shielded cable (copper braid plus aluminum mylar foil) and a custom steel internal enclosure separate these cables from any off the shelf D-sub cable on the market. Ideal for any electrically noisy environment where fans, motors or switches are nearby. Custom lengths and pinouts are available with modest minimum requirements. Features Molded backshells provide durability and increased strength at cable entry point Custom stamped steel internal enclosure provides 100% shielding and a robust strain relief DB37 male to male connectors, lengths range from 1 ft. to 50 ft. Foil plus braid shield provides maximum protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles Application External tape back-up applications Control and sensor applications RS-449 Serial communications

Suppliers

Company
Product
Description
Supplier Links
Premium Molded D-Sub Cable, DB37 Male / Male, 1.0 ft - CS2N37MM-1 - L-com, Inc.
North Andover, MA, United States
Premium Molded D-Sub Cable, DB37 Male / Male, 1.0 ft
CS2N37MM-1
Premium Molded D-Sub Cable, DB37 Male / Male, 1.0 ft CS2N37MM-1
L-com's top of the line offering of D-sub cable assemblies provide maximum protection against data corrupting EMI/RFI. Double shielded cable (copper braid plus aluminum mylar foil) and a custom steel internal enclosure separate these cables from any off the shelf D-sub cable on the market. Ideal for any electrically noisy environment where fans, motors or switches are nearby. Custom lengths and pinouts are available with modest minimum requirements. Features Molded backshells provide durability and increased strength at cable entry point Custom stamped steel internal enclosure provides 100% shielding and a robust strain relief DB37 male to male connectors, lengths range from 1 ft. to 50 ft. Foil plus braid shield provides maximum protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles Application External tape back-up applications Control and sensor applications RS-449 Serial communications

L-com's top of the line offering of D-sub cable assemblies provide maximum protection against data corrupting EMI/RFI. Double shielded cable (copper braid plus aluminum mylar foil) and a custom steel internal enclosure separate these cables from any off the shelf D-sub cable on the market. Ideal for any electrically noisy environment where fans, motors or switches are nearby. Custom lengths and pinouts are available with modest minimum requirements.

Features

  • Molded backshells provide durability and increased strength at cable entry point
  • Custom stamped steel internal enclosure provides 100% shielding and a robust strain relief
  • DB37 male to male connectors, lengths range from 1 ft. to 50 ft.
  • Foil plus braid shield provides maximum protection against EMI/RFI
  • Gold plated contacts provide reliable connections with repeated mating cycles

Application

  • External tape back-up applications
  • Control and sensor applications
  • RS-449 Serial communications
Supplier's Site
Cable Db37M/m Dbl Shld 1 L-Com - 23T5498 - Newark, An Avnet Company
Chicago, IL, United States
Cable Db37M/m Dbl Shld 1 L-Com
23T5498
Cable Db37M/m Dbl Shld 1 L-Com 23T5498
CABLE DB37M/M DBL SHLD 1

CABLE DB37M/M DBL SHLD 1

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CS2N37MM-1 23T5498
Product Name Premium Molded D-Sub Cable, DB37 Male / Male, 1.0 ft Cable Db37M/m Dbl Shld 1 L-Com
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

SMA Female Test Cable, RG174/U - 4524 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Cable Assembly - 6013A17 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Low - Loss Cable - Model SAC-40G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details
EKL Premium Serial Resistance Heating Cable - ekl-premium - BARTEC
Specs
Rated Temperature -51.11 to 127 C (-60 to 260 F)
View Details