L-com, Inc. Premium Molded D-Sub Cable, DB37 Male / Female, 25.0 ft CS2N37MF-25

Description
L-com's top of the line offering of D-sub cable assemblies provide maximum protection against data corrupting EMI/RFI. Double shielded cable (copper braid plus aluminum mylar foil) and a custom steel internal enclosure separate these cables from any off the shelf D-sub cable on the market. Ideal for any electrically noisy environment where fans, motors or switches are nearby. Custom lengths and pinouts are available with modest minimum requirements. Features DB37 male to female connectors, lengths range from 1.0 ft. to 50 ft. Foil plus braid shield provides maximum protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles All lines wired straight through for extending serial devices Hex nuts on female connectors are removable to expose 4-40 thumbscrews Application Control and sensor applications RS-449 Serial communications External tape back-up applications
Description
L-com's top of the line offering of D-sub cable assemblies provide maximum protection against data corrupting EMI/RFI. Double shielded cable (copper braid plus aluminum mylar foil) and a custom steel internal enclosure separate these cables from any off the shelf D-sub cable on the market. Ideal for any electrically noisy environment where fans, motors or switches are nearby. Custom lengths and pinouts are available with modest minimum requirements. Features DB37 male to female connectors, lengths range from 1.0 ft. to 50 ft. Foil plus braid shield provides maximum protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles All lines wired straight through for extending serial devices Hex nuts on female connectors are removable to expose 4-40 thumbscrews Application Control and sensor applications RS-449 Serial communications External tape back-up applications

Suppliers

Company
Product
Description
Supplier Links
Premium Molded D-Sub Cable, DB37 Male / Female, 25.0 ft - CS2N37MF-25 - L-com, Inc.
North Andover, MA, United States
Premium Molded D-Sub Cable, DB37 Male / Female, 25.0 ft
CS2N37MF-25
Premium Molded D-Sub Cable, DB37 Male / Female, 25.0 ft CS2N37MF-25
L-com's top of the line offering of D-sub cable assemblies provide maximum protection against data corrupting EMI/RFI. Double shielded cable (copper braid plus aluminum mylar foil) and a custom steel internal enclosure separate these cables from any off the shelf D-sub cable on the market. Ideal for any electrically noisy environment where fans, motors or switches are nearby. Custom lengths and pinouts are available with modest minimum requirements. Features DB37 male to female connectors, lengths range from 1.0 ft. to 50 ft. Foil plus braid shield provides maximum protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles All lines wired straight through for extending serial devices Hex nuts on female connectors are removable to expose 4-40 thumbscrews Application Control and sensor applications RS-449 Serial communications External tape back-up applications

L-com's top of the line offering of D-sub cable assemblies provide maximum protection against data corrupting EMI/RFI. Double shielded cable (copper braid plus aluminum mylar foil) and a custom steel internal enclosure separate these cables from any off the shelf D-sub cable on the market. Ideal for any electrically noisy environment where fans, motors or switches are nearby. Custom lengths and pinouts are available with modest minimum requirements.

Features

  • DB37 male to female connectors, lengths range from 1.0 ft. to 50 ft.
  • Foil plus braid shield provides maximum protection against EMI/RFI
  • Gold plated contacts provide reliable connections with repeated mating cycles
  • All lines wired straight through for extending serial devices
  • Hex nuts on female connectors are removable to expose 4-40 thumbscrews

Application

  • Control and sensor applications
  • RS-449 Serial communications
  • External tape back-up applications
Supplier's Site
Cable Db37M/f Dbl Shld 25 L-Com - 89M8623 - Newark, An Avnet Company
Chicago, IL, United States
Cable Db37M/f Dbl Shld 25 L-Com
89M8623
Cable Db37M/f Dbl Shld 25 L-Com 89M8623
CABLE DB37M/F DBL SHLD 25

CABLE DB37M/F DBL SHLD 25

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CS2N37MF-25 89M8623
Product Name Premium Molded D-Sub Cable, DB37 Male / Female, 25.0 ft Cable Db37M/f Dbl Shld 25 L-Com
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Cable Assemblies - Coaxial Cables (RF) - 1025-60 - Shenzhen Shengyu Electronics Technology Limited
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Length 5 ft (15.24 dm)
View Details