L-com, Inc. Premium Molded D-Sub Cable, DB37 Male / Female, 10.0 ft CS2N37MF-10

Description
L-com's top of the line offering of D-sub cable assemblies provide maximum protection against data corrupting EMI/RFI. Double shielded cable (copper braid plus aluminum mylar foil) and a custom steel internal enclosure separate these cables from any off the shelf D-sub cable on the market. Ideal for any electrically noisy environment where fans, motors or switches are nearby. Custom lengths and pinouts are available with modest minimum requirements. Features DB37 male to female connectors, lengths range from 1.0 ft. to 50 ft. Foil plus braid shield provides maximum protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles Hex nuts on female connectors are removable to expose 4-40 thumbscrews All lines wired straight through for extending serial devices Application Control and sensor applications External tape back-up applications RS-449 Serial communications
Description
L-com's top of the line offering of D-sub cable assemblies provide maximum protection against data corrupting EMI/RFI. Double shielded cable (copper braid plus aluminum mylar foil) and a custom steel internal enclosure separate these cables from any off the shelf D-sub cable on the market. Ideal for any electrically noisy environment where fans, motors or switches are nearby. Custom lengths and pinouts are available with modest minimum requirements. Features DB37 male to female connectors, lengths range from 1.0 ft. to 50 ft. Foil plus braid shield provides maximum protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles Hex nuts on female connectors are removable to expose 4-40 thumbscrews All lines wired straight through for extending serial devices Application Control and sensor applications External tape back-up applications RS-449 Serial communications

Suppliers

Company
Product
Description
Supplier Links
Premium Molded D-Sub Cable, DB37 Male / Female, 10.0 ft - CS2N37MF-10 - L-com, Inc.
North Andover, MA, United States
Premium Molded D-Sub Cable, DB37 Male / Female, 10.0 ft
CS2N37MF-10
Premium Molded D-Sub Cable, DB37 Male / Female, 10.0 ft CS2N37MF-10
L-com's top of the line offering of D-sub cable assemblies provide maximum protection against data corrupting EMI/RFI. Double shielded cable (copper braid plus aluminum mylar foil) and a custom steel internal enclosure separate these cables from any off the shelf D-sub cable on the market. Ideal for any electrically noisy environment where fans, motors or switches are nearby. Custom lengths and pinouts are available with modest minimum requirements. Features DB37 male to female connectors, lengths range from 1.0 ft. to 50 ft. Foil plus braid shield provides maximum protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles Hex nuts on female connectors are removable to expose 4-40 thumbscrews All lines wired straight through for extending serial devices Application Control and sensor applications External tape back-up applications RS-449 Serial communications

L-com's top of the line offering of D-sub cable assemblies provide maximum protection against data corrupting EMI/RFI. Double shielded cable (copper braid plus aluminum mylar foil) and a custom steel internal enclosure separate these cables from any off the shelf D-sub cable on the market. Ideal for any electrically noisy environment where fans, motors or switches are nearby. Custom lengths and pinouts are available with modest minimum requirements.

Features

  • DB37 male to female connectors, lengths range from 1.0 ft. to 50 ft.
  • Foil plus braid shield provides maximum protection against EMI/RFI
  • Gold plated contacts provide reliable connections with repeated mating cycles
  • Hex nuts on female connectors are removable to expose 4-40 thumbscrews
  • All lines wired straight through for extending serial devices

Application

  • Control and sensor applications
  • External tape back-up applications
  • RS-449 Serial communications
Supplier's Site
Cable Db37M/f Dbl Shld 10 L-Com - 88M3699 - Newark, An Avnet Company
Chicago, IL, United States
Cable Db37M/f Dbl Shld 10 L-Com
88M3699
Cable Db37M/f Dbl Shld 10 L-Com 88M3699
CABLE DB37M/F DBL SHLD 10

CABLE DB37M/F DBL SHLD 10

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CS2N37MF-10 88M3699
Product Name Premium Molded D-Sub Cable, DB37 Male / Female, 10.0 ft Cable Db37M/f Dbl Shld 10 L-Com
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Stacking Double Banana Plug Test Cable RG174/U to Alligators - 4059 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details