L-com, Inc. Premium Molded D-Sub Cable, DB25 Male / Male, 50.0 ft CS2N25MM-50

Description
L-com's top of the line offering of D-sub cable assemblies provide maximum protection against data corrupting EMI/RFI. Double shielded cable (copper braid plus aluminum mylar foil) and a custom steel internal enclosure separate these cables from any off the shelf D-sub cable on the market. Ideal for any electrically noisy environment where fans, motors or switches are nearby. Custom lengths and pinouts are available with modest minimum requirements. Features DB25 male to male connectors, lengths range from 1 ft. to 50 ft. Custom stamped steel internal enclosure provides 100% shielding and a robust strain relief Foil plus braid shield provides maximum protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles Molded backshells provide durability and increased strength at cable entry point Application Data Networking Multi-channel analog audio Test and measurement applications Parallel PC interface applications
Description
L-com's top of the line offering of D-sub cable assemblies provide maximum protection against data corrupting EMI/RFI. Double shielded cable (copper braid plus aluminum mylar foil) and a custom steel internal enclosure separate these cables from any off the shelf D-sub cable on the market. Ideal for any electrically noisy environment where fans, motors or switches are nearby. Custom lengths and pinouts are available with modest minimum requirements. Features DB25 male to male connectors, lengths range from 1 ft. to 50 ft. Custom stamped steel internal enclosure provides 100% shielding and a robust strain relief Foil plus braid shield provides maximum protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles Molded backshells provide durability and increased strength at cable entry point Application Data Networking Multi-channel analog audio Test and measurement applications Parallel PC interface applications

Suppliers

Company
Product
Description
Supplier Links
Premium Molded D-Sub Cable, DB25 Male / Male, 50.0 ft - CS2N25MM-50 - L-com, Inc.
North Andover, MA, United States
Premium Molded D-Sub Cable, DB25 Male / Male, 50.0 ft
CS2N25MM-50
Premium Molded D-Sub Cable, DB25 Male / Male, 50.0 ft CS2N25MM-50
L-com's top of the line offering of D-sub cable assemblies provide maximum protection against data corrupting EMI/RFI. Double shielded cable (copper braid plus aluminum mylar foil) and a custom steel internal enclosure separate these cables from any off the shelf D-sub cable on the market. Ideal for any electrically noisy environment where fans, motors or switches are nearby. Custom lengths and pinouts are available with modest minimum requirements. Features DB25 male to male connectors, lengths range from 1 ft. to 50 ft. Custom stamped steel internal enclosure provides 100% shielding and a robust strain relief Foil plus braid shield provides maximum protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles Molded backshells provide durability and increased strength at cable entry point Application Data Networking Multi-channel analog audio Test and measurement applications Parallel PC interface applications

L-com's top of the line offering of D-sub cable assemblies provide maximum protection against data corrupting EMI/RFI. Double shielded cable (copper braid plus aluminum mylar foil) and a custom steel internal enclosure separate these cables from any off the shelf D-sub cable on the market. Ideal for any electrically noisy environment where fans, motors or switches are nearby. Custom lengths and pinouts are available with modest minimum requirements.

Features

  • DB25 male to male connectors, lengths range from 1 ft. to 50 ft.
  • Custom stamped steel internal enclosure provides 100% shielding and a robust strain relief
  • Foil plus braid shield provides maximum protection against EMI/RFI
  • Gold plated contacts provide reliable connections with repeated mating cycles
  • Molded backshells provide durability and increased strength at cable entry point

Application

  • Data Networking
  • Multi-channel analog audio
  • Test and measurement applications
  • Parallel PC interface applications
Supplier's Site
Cable;Premium Molded;Straight;DB25 Male/Male;50 Ft;25 Cond;Light Gray;Stranded - 70126160 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable;Premium Molded;Straight;DB25 Male/Male;50 Ft;25 Cond;Light Gray;Stranded
70126160
Cable;Premium Molded;Straight;DB25 Male/Male;50 Ft;25 Cond;Light Gray;Stranded 70126160
Premium 25 Pin D-Sub Serial Parallel Cables, 26 AWG, Stranded Cable type These top of the line D-sub cables feature double shielding (copper braid plus aluminum mylar foil) and a flexible PVC jacket. Fully molded backshells also have a unique stamped steel internal enclosure that provides the ultimate in shielding performance. The CS2N Series of D-Sub cable assemblies is our top of the line D-Sub cabling offering. The bulk cable utilizes 26 AWG stranded conductors with double shielding and flexible PVC jacket. Fully molded backshells also have a unique stamped steel internal enclosure that provides the ultimate in shielding performance.

Premium 25 Pin D-Sub Serial Parallel Cables, 26 AWG, Stranded Cable type
These top of the line D-sub cables feature double shielding (copper braid plus aluminum mylar foil) and a flexible PVC jacket. Fully molded backshells also have a unique stamped steel internal enclosure that provides the ultimate in shielding performance.
The CS2N Series of D-Sub cable assemblies is our top of the line D-Sub cabling offering. The bulk cable utilizes 26 AWG stranded conductors with double shielding and flexible PVC jacket. Fully molded backshells also have a unique stamped steel internal enclosure that provides the ultimate in shielding performance.

Supplier's Site
Cable Db25M/m Dbl Shld 50 L-Com - 88K0504 - Newark, An Avnet Company
Chicago, IL, United States
Cable Db25M/m Dbl Shld 50 L-Com
88K0504
Cable Db25M/m Dbl Shld 50 L-Com 88K0504
CABLE DB25M/M DBL SHLD 50

CABLE DB25M/M DBL SHLD 50

Supplier's Site

Technical Specifications

  L-com, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number CS2N25MM-50 70126160 88K0504
Product Name Premium Molded D-Sub Cable, DB25 Male / Male, 50.0 ft Cable;Premium Molded;Straight;DB25 Male/Male;50 Ft;25 Cond;Light Gray;Stranded Cable Db25M/m Dbl Shld 50 L-Com
Cable Shielding Foil Braid Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Male BNC Breakout to Stacking Miniature Banana Plugs - 1016M - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details