L-com, Inc. Premium Molded D-Sub Cable, DB25 Male / Male, 5.0 ft CS2N25MM-5

Description
L-com's top of the line offering of D-sub cable assemblies provide maximum protection against data corrupting EMI/RFI. Double shielded cable (copper braid plus aluminum mylar foil) and a custom steel internal enclosure separate these cables from any off the shelf D-sub cable on the market. Ideal for any electrically noisy environment where fans, motors or switches are nearby. Custom lengths and pinouts are available with modest minimum requirements. Features Custom stamped steel internal enclosure provides 100% shielding and a robust strain relief Foil plus braid shield provides maximum protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles Molded backshells provide durability and increased strength at cable entry point DB25 male to male connectors, lengths range from 1 ft. to 50 ft. Application Parallel PC interface applications Data Networking Multi-channel analog audio Test and measurement applications
Description
L-com's top of the line offering of D-sub cable assemblies provide maximum protection against data corrupting EMI/RFI. Double shielded cable (copper braid plus aluminum mylar foil) and a custom steel internal enclosure separate these cables from any off the shelf D-sub cable on the market. Ideal for any electrically noisy environment where fans, motors or switches are nearby. Custom lengths and pinouts are available with modest minimum requirements. Features Custom stamped steel internal enclosure provides 100% shielding and a robust strain relief Foil plus braid shield provides maximum protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles Molded backshells provide durability and increased strength at cable entry point DB25 male to male connectors, lengths range from 1 ft. to 50 ft. Application Parallel PC interface applications Data Networking Multi-channel analog audio Test and measurement applications

Suppliers

Company
Product
Description
Supplier Links
Premium Molded D-Sub Cable, DB25 Male / Male, 5.0 ft - CS2N25MM-5 - L-com, Inc.
North Andover, MA, United States
Premium Molded D-Sub Cable, DB25 Male / Male, 5.0 ft
CS2N25MM-5
Premium Molded D-Sub Cable, DB25 Male / Male, 5.0 ft CS2N25MM-5
L-com's top of the line offering of D-sub cable assemblies provide maximum protection against data corrupting EMI/RFI. Double shielded cable (copper braid plus aluminum mylar foil) and a custom steel internal enclosure separate these cables from any off the shelf D-sub cable on the market. Ideal for any electrically noisy environment where fans, motors or switches are nearby. Custom lengths and pinouts are available with modest minimum requirements. Features Custom stamped steel internal enclosure provides 100% shielding and a robust strain relief Foil plus braid shield provides maximum protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles Molded backshells provide durability and increased strength at cable entry point DB25 male to male connectors, lengths range from 1 ft. to 50 ft. Application Parallel PC interface applications Data Networking Multi-channel analog audio Test and measurement applications

L-com's top of the line offering of D-sub cable assemblies provide maximum protection against data corrupting EMI/RFI. Double shielded cable (copper braid plus aluminum mylar foil) and a custom steel internal enclosure separate these cables from any off the shelf D-sub cable on the market. Ideal for any electrically noisy environment where fans, motors or switches are nearby. Custom lengths and pinouts are available with modest minimum requirements.

Features

  • Custom stamped steel internal enclosure provides 100% shielding and a robust strain relief
  • Foil plus braid shield provides maximum protection against EMI/RFI
  • Gold plated contacts provide reliable connections with repeated mating cycles
  • Molded backshells provide durability and increased strength at cable entry point
  • DB25 male to male connectors, lengths range from 1 ft. to 50 ft.

Application

  • Parallel PC interface applications
  • Data Networking
  • Multi-channel analog audio
  • Test and measurement applications
Supplier's Site
Cable;Premium Molded;Straight;DB25 Male/Male;5 Ft;25 Cond;Light Gray;Stranded - 70126157 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable;Premium Molded;Straight;DB25 Male/Male;5 Ft;25 Cond;Light Gray;Stranded
70126157
Cable;Premium Molded;Straight;DB25 Male/Male;5 Ft;25 Cond;Light Gray;Stranded 70126157
Premium 25 Pin D-Sub Serial Parallel Cables, 26 AWG, Stranded Cable type These top of the line D-sub cables feature double shielding (copper braid plus aluminum mylar foil) and a flexible PVC jacket. Fully molded backshells also have a unique stamped steel internal enclosure that provides the ultimate in shielding performance. The CS2N Series of D-Sub cable assemblies is our top of the line D-Sub cabling offering. The bulk cable utilizes 26 AWG stranded conductors with double shielding and flexible PVC jacket. Fully molded backshells also have a unique stamped steel internal enclosure that provides the ultimate in shielding performance.

Premium 25 Pin D-Sub Serial Parallel Cables, 26 AWG, Stranded Cable type
These top of the line D-sub cables feature double shielding (copper braid plus aluminum mylar foil) and a flexible PVC jacket. Fully molded backshells also have a unique stamped steel internal enclosure that provides the ultimate in shielding performance.
The CS2N Series of D-Sub cable assemblies is our top of the line D-Sub cabling offering. The bulk cable utilizes 26 AWG stranded conductors with double shielding and flexible PVC jacket. Fully molded backshells also have a unique stamped steel internal enclosure that provides the ultimate in shielding performance.

Supplier's Site
Cable Assemblies - D-Sub Cables - CS2N25MM-5 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - D-Sub Cables
CS2N25MM-5
Cable Assemblies - D-Sub Cables CS2N25MM-5
CABLE DB25M/M DBL SHLD 5'

CABLE DB25M/M DBL SHLD 5'

Supplier's Site
Cable Db25M/m Dbl Shld 5 Rohs Compliant L-Com - 88M3698 - Newark, An Avnet Company
Chicago, IL, United States
Cable Db25M/m Dbl Shld 5 Rohs Compliant L-Com
88M3698
Cable Db25M/m Dbl Shld 5 Rohs Compliant L-Com 88M3698
CABLE DB25M/M DBL SHLD 5 ROHS COMPLIANT: YES

CABLE DB25M/M DBL SHLD 5 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  L-com, Inc. Allied Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number CS2N25MM-5 70126157 CS2N25MM-5 88M3698
Product Name Premium Molded D-Sub Cable, DB25 Male / Male, 5.0 ft Cable;Premium Molded;Straight;DB25 Male/Male;5 Ft;25 Cond;Light Gray;Stranded Cable Assemblies - D-Sub Cables Cable Db25M/m Dbl Shld 5 Rohs Compliant L-Com
Cable Shielding Foil Braid Foil Braid Shielded
Unlock Full Specs
to access all available technical data

Similar Products

8-fold coax collection cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Type Coaxial
Cable Length 3.28 ft (10 dm)
View Details
RS485 Splitter Cable - CBL08 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - RG214S - kTB Solutions
Specs
Application RF
Rated Temperature -25 to 80 C (-13 to 176 F)
View Details