L-com, Inc. Premium Molded D-Sub Cable, DB25 Male / Male, 15.0 ft CS2N25MM-15

Description
L-com's top of the line offering of D-sub cable assemblies provide maximum protection against data corrupting EMI/RFI. Double shielded cable (copper braid plus aluminum mylar foil) and a custom steel internal enclosure separate these cables from any off the shelf D-sub cable on the market. Ideal for any electrically noisy environment where fans, motors or switches are nearby. Custom lengths and pinouts are available with modest minimum requirements. Features DB25 male to male connectors, lengths range from 1 ft. to 50 ft. Custom stamped steel internal enclosure provides 100% shielding and a robust strain relief Foil plus braid shield provides maximum protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles Molded backshells provide durability and increased strength at cable entry point Application Data Networking Multi-channel analog audio Parallel PC interface applications Test and measurement applications
Description
L-com's top of the line offering of D-sub cable assemblies provide maximum protection against data corrupting EMI/RFI. Double shielded cable (copper braid plus aluminum mylar foil) and a custom steel internal enclosure separate these cables from any off the shelf D-sub cable on the market. Ideal for any electrically noisy environment where fans, motors or switches are nearby. Custom lengths and pinouts are available with modest minimum requirements. Features DB25 male to male connectors, lengths range from 1 ft. to 50 ft. Custom stamped steel internal enclosure provides 100% shielding and a robust strain relief Foil plus braid shield provides maximum protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles Molded backshells provide durability and increased strength at cable entry point Application Data Networking Multi-channel analog audio Parallel PC interface applications Test and measurement applications

Suppliers

Company
Product
Description
Supplier Links
Premium Molded D-Sub Cable, DB25 Male / Male, 15.0 ft - CS2N25MM-15 - L-com, Inc.
North Andover, MA, United States
Premium Molded D-Sub Cable, DB25 Male / Male, 15.0 ft
CS2N25MM-15
Premium Molded D-Sub Cable, DB25 Male / Male, 15.0 ft CS2N25MM-15
L-com's top of the line offering of D-sub cable assemblies provide maximum protection against data corrupting EMI/RFI. Double shielded cable (copper braid plus aluminum mylar foil) and a custom steel internal enclosure separate these cables from any off the shelf D-sub cable on the market. Ideal for any electrically noisy environment where fans, motors or switches are nearby. Custom lengths and pinouts are available with modest minimum requirements. Features DB25 male to male connectors, lengths range from 1 ft. to 50 ft. Custom stamped steel internal enclosure provides 100% shielding and a robust strain relief Foil plus braid shield provides maximum protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles Molded backshells provide durability and increased strength at cable entry point Application Data Networking Multi-channel analog audio Parallel PC interface applications Test and measurement applications

L-com's top of the line offering of D-sub cable assemblies provide maximum protection against data corrupting EMI/RFI. Double shielded cable (copper braid plus aluminum mylar foil) and a custom steel internal enclosure separate these cables from any off the shelf D-sub cable on the market. Ideal for any electrically noisy environment where fans, motors or switches are nearby. Custom lengths and pinouts are available with modest minimum requirements.

Features

  • DB25 male to male connectors, lengths range from 1 ft. to 50 ft.
  • Custom stamped steel internal enclosure provides 100% shielding and a robust strain relief
  • Foil plus braid shield provides maximum protection against EMI/RFI
  • Gold plated contacts provide reliable connections with repeated mating cycles
  • Molded backshells provide durability and increased strength at cable entry point

Application

  • Data Networking
  • Multi-channel analog audio
  • Parallel PC interface applications
  • Test and measurement applications
Supplier's Site
Cable Db25M/m Dbl Shld 15 L-Com - 89M8619 - Newark, An Avnet Company
Chicago, IL, United States
Cable Db25M/m Dbl Shld 15 L-Com
89M8619
Cable Db25M/m Dbl Shld 15 L-Com 89M8619
CABLE DB25M/M DBL SHLD 15

CABLE DB25M/M DBL SHLD 15

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CS2N25MM-15 89M8619
Product Name Premium Molded D-Sub Cable, DB25 Male / Male, 15.0 ft Cable Db25M/m Dbl Shld 15 L-Com
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB Cable - 3 In 1 MiniDisplayport To HDMI+DVI+VGA Converter -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; DVI Cable; USB; Mini Display port
View Details
Low - Loss Cable - Model SAC-40G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details