L-com, Inc. Premium Molded D-Sub Cable, DB25 Male / Male, 1.0 ft CS2N25MM-1

Description
L-com's top of the line offering of D-sub cable assemblies provide maximum protection against data corrupting EMI/RFI. Double shielded cable (copper braid plus aluminum mylar foil) and a custom steel internal enclosure separate these cables from any off the shelf D-sub cable on the market. Ideal for any electrically noisy environment where fans, motors or switches are nearby. Custom lengths and pinouts are available with modest minimum requirements. Features Foil plus braid shield provides maximum protection against EMI/RFI Molded backshells provide durability and increased strength at cable entry point Custom stamped steel internal enclosure provides 100% shielding and a robust strain relief DB25 male to male connectors, lengths range from 1 ft. to 50 ft. Gold plated contacts provide reliable connections with repeated mating cycles Application Multi-channel analog audio Parallel PC interface applications Data Networking Test and measurement applications
Description
L-com's top of the line offering of D-sub cable assemblies provide maximum protection against data corrupting EMI/RFI. Double shielded cable (copper braid plus aluminum mylar foil) and a custom steel internal enclosure separate these cables from any off the shelf D-sub cable on the market. Ideal for any electrically noisy environment where fans, motors or switches are nearby. Custom lengths and pinouts are available with modest minimum requirements. Features Foil plus braid shield provides maximum protection against EMI/RFI Molded backshells provide durability and increased strength at cable entry point Custom stamped steel internal enclosure provides 100% shielding and a robust strain relief DB25 male to male connectors, lengths range from 1 ft. to 50 ft. Gold plated contacts provide reliable connections with repeated mating cycles Application Multi-channel analog audio Parallel PC interface applications Data Networking Test and measurement applications

Suppliers

Company
Product
Description
Supplier Links
Premium Molded D-Sub Cable, DB25 Male / Male, 1.0 ft - CS2N25MM-1 - L-com, Inc.
North Andover, MA, United States
Premium Molded D-Sub Cable, DB25 Male / Male, 1.0 ft
CS2N25MM-1
Premium Molded D-Sub Cable, DB25 Male / Male, 1.0 ft CS2N25MM-1
L-com's top of the line offering of D-sub cable assemblies provide maximum protection against data corrupting EMI/RFI. Double shielded cable (copper braid plus aluminum mylar foil) and a custom steel internal enclosure separate these cables from any off the shelf D-sub cable on the market. Ideal for any electrically noisy environment where fans, motors or switches are nearby. Custom lengths and pinouts are available with modest minimum requirements. Features Foil plus braid shield provides maximum protection against EMI/RFI Molded backshells provide durability and increased strength at cable entry point Custom stamped steel internal enclosure provides 100% shielding and a robust strain relief DB25 male to male connectors, lengths range from 1 ft. to 50 ft. Gold plated contacts provide reliable connections with repeated mating cycles Application Multi-channel analog audio Parallel PC interface applications Data Networking Test and measurement applications

L-com's top of the line offering of D-sub cable assemblies provide maximum protection against data corrupting EMI/RFI. Double shielded cable (copper braid plus aluminum mylar foil) and a custom steel internal enclosure separate these cables from any off the shelf D-sub cable on the market. Ideal for any electrically noisy environment where fans, motors or switches are nearby. Custom lengths and pinouts are available with modest minimum requirements.

Features

  • Foil plus braid shield provides maximum protection against EMI/RFI
  • Molded backshells provide durability and increased strength at cable entry point
  • Custom stamped steel internal enclosure provides 100% shielding and a robust strain relief
  • DB25 male to male connectors, lengths range from 1 ft. to 50 ft.
  • Gold plated contacts provide reliable connections with repeated mating cycles

Application

  • Multi-channel analog audio
  • Parallel PC interface applications
  • Data Networking
  • Test and measurement applications
Supplier's Site
Cable Db25M/m Dbl Shld 1 L-Com - 23T5496 - Newark, An Avnet Company
Chicago, IL, United States
Cable Db25M/m Dbl Shld 1 L-Com
23T5496
Cable Db25M/m Dbl Shld 1 L-Com 23T5496
CABLE DB25M/M DBL SHLD 1

CABLE DB25M/M DBL SHLD 1

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CS2N25MM-1 23T5496
Product Name Premium Molded D-Sub Cable, DB25 Male / Male, 1.0 ft Cable Db25M/m Dbl Shld 1 L-Com
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Stacking Double Banana Plug Test Cable RG58C/U to XH Macro-Hook and Alligator - 1051XH - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details