L-com, Inc. Premium Molded D-Sub Cable, DB25 Male / Female, 2.5 ft CS2N25MF-2.5

Description
L-com's top of the line offering of D-sub cable assemblies provide maximum protection against data corrupting EMI/RFI. Double shielded cable (copper braid plus aluminum mylar foil) and a custom steel internal enclosure separate these cables from any off the shelf D-sub cable on the market. Ideal for any electrically noisy environment where fans, motors or switches are nearby. Custom lengths and pinouts are available with modest minimum requirements. Features DB25 male to female connectors, lengths range from 1 ft. to 50 ft. Foil plus braid shield provides maximum protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles All lines wired straight through for extending serial devices Hex nuts on female connectors are removable to expose 4-40 thumbscrews Application Data Networking Test and measurement applications Multi-channel analog audio Parallel PC interface applications
Description
L-com's top of the line offering of D-sub cable assemblies provide maximum protection against data corrupting EMI/RFI. Double shielded cable (copper braid plus aluminum mylar foil) and a custom steel internal enclosure separate these cables from any off the shelf D-sub cable on the market. Ideal for any electrically noisy environment where fans, motors or switches are nearby. Custom lengths and pinouts are available with modest minimum requirements. Features DB25 male to female connectors, lengths range from 1 ft. to 50 ft. Foil plus braid shield provides maximum protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles All lines wired straight through for extending serial devices Hex nuts on female connectors are removable to expose 4-40 thumbscrews Application Data Networking Test and measurement applications Multi-channel analog audio Parallel PC interface applications

Suppliers

Company
Product
Description
Supplier Links
Premium Molded D-Sub Cable, DB25 Male / Female, 2.5 ft - CS2N25MF-2.5 - L-com, Inc.
North Andover, MA, United States
Premium Molded D-Sub Cable, DB25 Male / Female, 2.5 ft
CS2N25MF-2.5
Premium Molded D-Sub Cable, DB25 Male / Female, 2.5 ft CS2N25MF-2.5
L-com's top of the line offering of D-sub cable assemblies provide maximum protection against data corrupting EMI/RFI. Double shielded cable (copper braid plus aluminum mylar foil) and a custom steel internal enclosure separate these cables from any off the shelf D-sub cable on the market. Ideal for any electrically noisy environment where fans, motors or switches are nearby. Custom lengths and pinouts are available with modest minimum requirements. Features DB25 male to female connectors, lengths range from 1 ft. to 50 ft. Foil plus braid shield provides maximum protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles All lines wired straight through for extending serial devices Hex nuts on female connectors are removable to expose 4-40 thumbscrews Application Data Networking Test and measurement applications Multi-channel analog audio Parallel PC interface applications

L-com's top of the line offering of D-sub cable assemblies provide maximum protection against data corrupting EMI/RFI. Double shielded cable (copper braid plus aluminum mylar foil) and a custom steel internal enclosure separate these cables from any off the shelf D-sub cable on the market. Ideal for any electrically noisy environment where fans, motors or switches are nearby. Custom lengths and pinouts are available with modest minimum requirements.

Features

  • DB25 male to female connectors, lengths range from 1 ft. to 50 ft.
  • Foil plus braid shield provides maximum protection against EMI/RFI
  • Gold plated contacts provide reliable connections with repeated mating cycles
  • All lines wired straight through for extending serial devices
  • Hex nuts on female connectors are removable to expose 4-40 thumbscrews

Application

  • Data Networking
  • Test and measurement applications
  • Multi-channel analog audio
  • Parallel PC interface applications
Supplier's Site
Cable;Premium Molded;Straight;DB25 Male/Female;2.5 Ft;25 Cond;Light Gray;Strand - 70126161 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable;Premium Molded;Straight;DB25 Male/Female;2.5 Ft;25 Cond;Light Gray;Strand
70126161
Cable;Premium Molded;Straight;DB25 Male/Female;2.5 Ft;25 Cond;Light Gray;Strand 70126161
Premium 25 Pin D-Sub Serial Parallel Cables, 26 AWG, Stranded Cable type These top of the line D-sub cables feature double shielding (copper braid plus aluminum mylar foil) and a flexible PVC jacket. Fully molded backshells also have a unique stamped steel internal enclosure that provides the ultimate in shielding performance. The CS2N Series of D-Sub cable assemblies is our top of the line D-Sub cabling offering. The bulk cable utilizes 26 AWG stranded conductors with double shielding and flexible PVC jacket. Fully molded backshells also have a unique stamped steel internal enclosure that provides the ultimate in shielding performance.

Premium 25 Pin D-Sub Serial Parallel Cables, 26 AWG, Stranded Cable type
These top of the line D-sub cables feature double shielding (copper braid plus aluminum mylar foil) and a flexible PVC jacket. Fully molded backshells also have a unique stamped steel internal enclosure that provides the ultimate in shielding performance.
The CS2N Series of D-Sub cable assemblies is our top of the line D-Sub cabling offering. The bulk cable utilizes 26 AWG stranded conductors with double shielding and flexible PVC jacket. Fully molded backshells also have a unique stamped steel internal enclosure that provides the ultimate in shielding performance.

Supplier's Site
Cable Db25M/f Dbl Shld 2.5 Rohs Compliant L-Com - 20M0866 - Newark, An Avnet Company
Chicago, IL, United States
Cable Db25M/f Dbl Shld 2.5 Rohs Compliant L-Com
20M0866
Cable Db25M/f Dbl Shld 2.5 Rohs Compliant L-Com 20M0866
CABLE DB25M/F DBL SHLD 2.5 ROHS COMPLIANT: YES

CABLE DB25M/F DBL SHLD 2.5 ROHS COMPLIANT: YES

Supplier's Site
Cable Assemblies - D-Sub Cables - CS2N25MF-2.5 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - D-Sub Cables
CS2N25MF-2.5
Cable Assemblies - D-Sub Cables CS2N25MF-2.5
CABLE DB25M/F DBL SHLD 2.5'

CABLE DB25M/F DBL SHLD 2.5'

Supplier's Site

Technical Specifications

  L-com, Inc. Allied Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number CS2N25MF-2.5 70126161 20M0866 CS2N25MF-2.5
Product Name Premium Molded D-Sub Cable, DB25 Male / Female, 2.5 ft Cable;Premium Molded;Straight;DB25 Male/Female;2.5 Ft;25 Cond;Light Gray;Strand Cable Db25M/f Dbl Shld 2.5 Rohs Compliant L-Com Cable Assemblies - D-Sub Cables
Cable Shielding Foil Braid Foil Braid Shielded
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Male BNC Coaxial Test Cable RG58C/U to XL1 Mini-Hook and Alligator Clip - 1021XL1 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details