L-com's top of the line offering of D-sub cable assemblies provide maximum protection against data corrupting EMI/RFI. Double shielded cable (copper braid plus aluminum mylar foil) and a custom steel internal enclosure separate these cables from any off the shelf D-sub cable on the market. Ideal for any electrically noisy environment where fans, motors or switches are nearby. Custom lengths and pinouts are available with modest minimum requirements.
Features
Application
COMPUTER CABLE, SERIAL, 10FT, GRAY; Connector Type A:D Sub 25 Position Plug; Connector Type B:D Sub 25 Position Receptacle; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Grey; Product Range:-; Cable Length:10ftRoHS Compliant: Yes
Premium 25 Pin D-Sub Serial Parallel Cables, 26 AWG, Stranded Cable type
These top of the line D-sub cables feature double shielding (copper braid plus aluminum mylar foil) and a flexible PVC jacket. Fully molded backshells also have a unique stamped steel internal enclosure that provides the ultimate in shielding performance.
The CS2N Series of D-Sub cable assemblies is our top of the line D-Sub cabling offering. The bulk cable utilizes 26 AWG stranded conductors with double shielding and flexible PVC jacket. Fully molded backshells also have a unique stamped steel internal enclosure that provides the ultimate in shielding performance.
CABLE DB25M/F DBL SHLD 10'
| L-com, Inc. | Newark, An Avnet Company | Allied Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | CS2N25MF-10 | 88K0502 | 70126163 | CS2N25MF-10 |
| Product Name | Premium Molded D-Sub Cable, DB25 Male / Female, 10.0 ft | Computer Cable, Serial, 10Ft, Gray; Connector Type A L-Com | Cable;Premium Molded;Straight;DB25 Male/Female;10 Ft;25 Cond;Light Gray;Stranded | Cable Assemblies - D-Sub Cables |
| Cable Shielding | Foil Braid | Foil Braid | Shielded | |
| Cable Length | 10 ft (30.48 dm) | 9.84 ft (30 dm) | 10 ft (30.48 dm) | 10 ft (30.48 dm) |
| Connector Type | DB25 | D Sub 25 Position Plug | DB25 |