L-com, Inc. Premium Molded DB15 Cable, DB15 Male / Male, 5.0 ft CS2N15MM-5

Description
L-com's top of the line offering of DB15 cable assemblies provide maximum protection against data corrupting EMI/RFI. Double shielded cable (copper braid plus aluminum Mylar foil) and a custom steel internal enclosure separate these DB15 cables from any off the shelf DB15 cable on the market. Ideal for any electrically noisy environment where fans, motors or switches are nearby. Custom lengths and pinouts are available with modest minimum requirements. Features DB15 male to male connectors, lengths range from 1 ft. to 50 ft. Custom stamped steel internal enclosure provides 100% shielding and a robust strain relief Foil plus braid shield provides maximum protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles Molded backshells provide durability and increased strength at cable entry point Application Analog Display SVGA VGA Video Monitor
Description
L-com's top of the line offering of DB15 cable assemblies provide maximum protection against data corrupting EMI/RFI. Double shielded cable (copper braid plus aluminum Mylar foil) and a custom steel internal enclosure separate these DB15 cables from any off the shelf DB15 cable on the market. Ideal for any electrically noisy environment where fans, motors or switches are nearby. Custom lengths and pinouts are available with modest minimum requirements. Features DB15 male to male connectors, lengths range from 1 ft. to 50 ft. Custom stamped steel internal enclosure provides 100% shielding and a robust strain relief Foil plus braid shield provides maximum protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles Molded backshells provide durability and increased strength at cable entry point Application Analog Display SVGA VGA Video Monitor

Suppliers

Company
Product
Description
Supplier Links
Premium Molded DB15 Cable, DB15 Male / Male, 5.0 ft - CS2N15MM-5 - L-com, Inc.
North Andover, MA, United States
Premium Molded DB15 Cable, DB15 Male / Male, 5.0 ft
CS2N15MM-5
Premium Molded DB15 Cable, DB15 Male / Male, 5.0 ft CS2N15MM-5
L-com's top of the line offering of DB15 cable assemblies provide maximum protection against data corrupting EMI/RFI. Double shielded cable (copper braid plus aluminum Mylar foil) and a custom steel internal enclosure separate these DB15 cables from any off the shelf DB15 cable on the market. Ideal for any electrically noisy environment where fans, motors or switches are nearby. Custom lengths and pinouts are available with modest minimum requirements. Features DB15 male to male connectors, lengths range from 1 ft. to 50 ft. Custom stamped steel internal enclosure provides 100% shielding and a robust strain relief Foil plus braid shield provides maximum protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles Molded backshells provide durability and increased strength at cable entry point Application Analog Display SVGA VGA Video Monitor

L-com's top of the line offering of DB15 cable assemblies provide maximum protection against data corrupting EMI/RFI. Double shielded cable (copper braid plus aluminum Mylar foil) and a custom steel internal enclosure separate these DB15 cables from any off the shelf DB15 cable on the market. Ideal for any electrically noisy environment where fans, motors or switches are nearby. Custom lengths and pinouts are available with modest minimum requirements.

Features

  • DB15 male to male connectors, lengths range from 1 ft. to 50 ft.
  • Custom stamped steel internal enclosure provides 100% shielding and a robust strain relief
  • Foil plus braid shield provides maximum protection against EMI/RFI
  • Gold plated contacts provide reliable connections with repeated mating cycles
  • Molded backshells provide durability and increased strength at cable entry point

Application

  • Analog Display
  • SVGA
  • VGA
  • Video Monitor
Supplier's Site
Cbl Db15M/m Dbl Shld 5 L-Com - 50R4518 - Newark, An Avnet Company
Chicago, IL, United States
Cbl Db15M/m Dbl Shld 5 L-Com
50R4518
Cbl Db15M/m Dbl Shld 5 L-Com 50R4518
CBL DB15M/M DBL SHLD 5

CBL DB15M/M DBL SHLD 5

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CS2N15MM-5 50R4518
Product Name Premium Molded DB15 Cable, DB15 Male / Male, 5.0 ft Cbl Db15M/m Dbl Shld 5 L-Com
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Male BNC Coaxial Test Cable RG58C/U to XL1 and X100W Mini-Hooks - 1020XL1 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details