L-com, Inc. Premium Molded DB15 Cable, DB15 Male / Male, 2.5 ft CS2N15MM-2.5

Description
L-com's top of the line offering of DB15 cable assemblies provide maximum protection against data corrupting EMI/RFI. Double shielded cable (copper braid plus aluminum Mylar foil) and a custom steel internal enclosure separate these DB15 cables from any off the shelf DB15 cable on the market. Ideal for any electrically noisy environment where fans, motors or switches are nearby. Custom lengths and pinouts are available with modest minimum requirements. Features Custom stamped steel internal enclosure provides 100% shielding and a robust strain relief Foil plus braid shield provides maximum protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles DB15 male to male connectors, lengths range from 1 ft. to 50 ft. Molded backshells provide durability and increased strength at cable entry point Application VGA Analog Display SVGA Video Monitor
Description
L-com's top of the line offering of DB15 cable assemblies provide maximum protection against data corrupting EMI/RFI. Double shielded cable (copper braid plus aluminum Mylar foil) and a custom steel internal enclosure separate these DB15 cables from any off the shelf DB15 cable on the market. Ideal for any electrically noisy environment where fans, motors or switches are nearby. Custom lengths and pinouts are available with modest minimum requirements. Features Custom stamped steel internal enclosure provides 100% shielding and a robust strain relief Foil plus braid shield provides maximum protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles DB15 male to male connectors, lengths range from 1 ft. to 50 ft. Molded backshells provide durability and increased strength at cable entry point Application VGA Analog Display SVGA Video Monitor

Suppliers

Company
Product
Description
Supplier Links
Premium Molded DB15 Cable, DB15 Male / Male, 2.5 ft - CS2N15MM-2.5 - L-com, Inc.
North Andover, MA, United States
Premium Molded DB15 Cable, DB15 Male / Male, 2.5 ft
CS2N15MM-2.5
Premium Molded DB15 Cable, DB15 Male / Male, 2.5 ft CS2N15MM-2.5
L-com's top of the line offering of DB15 cable assemblies provide maximum protection against data corrupting EMI/RFI. Double shielded cable (copper braid plus aluminum Mylar foil) and a custom steel internal enclosure separate these DB15 cables from any off the shelf DB15 cable on the market. Ideal for any electrically noisy environment where fans, motors or switches are nearby. Custom lengths and pinouts are available with modest minimum requirements. Features Custom stamped steel internal enclosure provides 100% shielding and a robust strain relief Foil plus braid shield provides maximum protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles DB15 male to male connectors, lengths range from 1 ft. to 50 ft. Molded backshells provide durability and increased strength at cable entry point Application VGA Analog Display SVGA Video Monitor

L-com's top of the line offering of DB15 cable assemblies provide maximum protection against data corrupting EMI/RFI. Double shielded cable (copper braid plus aluminum Mylar foil) and a custom steel internal enclosure separate these DB15 cables from any off the shelf DB15 cable on the market. Ideal for any electrically noisy environment where fans, motors or switches are nearby. Custom lengths and pinouts are available with modest minimum requirements.

Features

  • Custom stamped steel internal enclosure provides 100% shielding and a robust strain relief
  • Foil plus braid shield provides maximum protection against EMI/RFI
  • Gold plated contacts provide reliable connections with repeated mating cycles
  • DB15 male to male connectors, lengths range from 1 ft. to 50 ft.
  • Molded backshells provide durability and increased strength at cable entry point

Application

  • VGA
  • Analog Display
  • SVGA
  • Video Monitor
Supplier's Site
Cbl Db15M/m Dbl Shld 2.5 L-Com - 52R9593 - Newark, An Avnet Company
Chicago, IL, United States
Cbl Db15M/m Dbl Shld 2.5 L-Com
52R9593
Cbl Db15M/m Dbl Shld 2.5 L-Com 52R9593
CBL DB15M/M DBL SHLD 2.5

CBL DB15M/M DBL SHLD 2.5

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CS2N15MM-2.5 52R9593
Product Name Premium Molded DB15 Cable, DB15 Male / Male, 2.5 ft Cbl Db15M/m Dbl Shld 2.5 L-Com
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

Male BNC Breakout to XH Macro-Hooks - 1010XH - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.2500 to 0.7500 ft (0.7620 to 2.29 dm)
Connector Type BNC
View Details
Cable Assembly - 6011B10 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,Teflon™ jacket,white,immersion proof boot,general purpose
View Details
Standard Cable - Model SAC-211 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-214
Cable Type Coaxial
View Details
Self-regulating heating cable MSB - self-regulating-heating-cable-msb - BARTEC
Specs
Rated Temperature -51.11 to 43.33 C (-60 to 110 F)
View Details