L-com, Inc. Premium Molded D-Sub Cable, Black, HD15 Male / Female, 25.0 ft CS2HB15MF-25

Description
L-com's top of the line offering of black D-sub cable assemblies provide maximum protection against data corrupting EMI/RFI. Double shielded cable (copper braid plus aluminum mylar foil) and a custom steel internal enclosure separate these cables from any off the shelf D-sub cable on the market. Ideal for any electrically noisy environment where fans, motors or switches are nearby. Custom lengths and pinouts are available with modest minimum requirements. Features Custom stamped steel internal enclosure provides 100% shielding and a robust strain relief Gold plated contacts provide reliable connections with repeated mating cycles HD15 male to female connectors, lengths range from 1 ft. to 50 ft. Foil plus braid shield provides maximum protection against EMI/RFI Molded backshells provide durability and increased strength at cable entry point Application VGA Analog Display SVGA Video Monitor
Description
L-com's top of the line offering of black D-sub cable assemblies provide maximum protection against data corrupting EMI/RFI. Double shielded cable (copper braid plus aluminum mylar foil) and a custom steel internal enclosure separate these cables from any off the shelf D-sub cable on the market. Ideal for any electrically noisy environment where fans, motors or switches are nearby. Custom lengths and pinouts are available with modest minimum requirements. Features Custom stamped steel internal enclosure provides 100% shielding and a robust strain relief Gold plated contacts provide reliable connections with repeated mating cycles HD15 male to female connectors, lengths range from 1 ft. to 50 ft. Foil plus braid shield provides maximum protection against EMI/RFI Molded backshells provide durability and increased strength at cable entry point Application VGA Analog Display SVGA Video Monitor

Suppliers

Company
Product
Description
Supplier Links
Premium Molded D-Sub Cable, Black, HD15 Male / Female, 25.0 ft - CS2HB15MF-25 - L-com, Inc.
North Andover, MA, United States
Premium Molded D-Sub Cable, Black, HD15 Male / Female, 25.0 ft
CS2HB15MF-25
Premium Molded D-Sub Cable, Black, HD15 Male / Female, 25.0 ft CS2HB15MF-25
L-com's top of the line offering of black D-sub cable assemblies provide maximum protection against data corrupting EMI/RFI. Double shielded cable (copper braid plus aluminum mylar foil) and a custom steel internal enclosure separate these cables from any off the shelf D-sub cable on the market. Ideal for any electrically noisy environment where fans, motors or switches are nearby. Custom lengths and pinouts are available with modest minimum requirements. Features Custom stamped steel internal enclosure provides 100% shielding and a robust strain relief Gold plated contacts provide reliable connections with repeated mating cycles HD15 male to female connectors, lengths range from 1 ft. to 50 ft. Foil plus braid shield provides maximum protection against EMI/RFI Molded backshells provide durability and increased strength at cable entry point Application VGA Analog Display SVGA Video Monitor

L-com's top of the line offering of black D-sub cable assemblies provide maximum protection against data corrupting EMI/RFI. Double shielded cable (copper braid plus aluminum mylar foil) and a custom steel internal enclosure separate these cables from any off the shelf D-sub cable on the market. Ideal for any electrically noisy environment where fans, motors or switches are nearby. Custom lengths and pinouts are available with modest minimum requirements.

Features

  • Custom stamped steel internal enclosure provides 100% shielding and a robust strain relief
  • Gold plated contacts provide reliable connections with repeated mating cycles
  • HD15 male to female connectors, lengths range from 1 ft. to 50 ft.
  • Foil plus braid shield provides maximum protection against EMI/RFI
  • Molded backshells provide durability and increased strength at cable entry point

Application

  • VGA
  • Analog Display
  • SVGA
  • Video Monitor
Supplier's Site
Cahd15M/f Blk Dbl Shld 25 L-Com - 90T4445 - Newark, An Avnet Company
Chicago, IL, United States
Cahd15M/f Blk Dbl Shld 25 L-Com
90T4445
Cahd15M/f Blk Dbl Shld 25 L-Com 90T4445
CAHD15M/F BLK DBL SHLD 25

CAHD15M/F BLK DBL SHLD 25

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CS2HB15MF-25 90T4445
Product Name Premium Molded D-Sub Cable, Black, HD15 Male / Female, 25.0 ft Cahd15M/f Blk Dbl Shld 25 L-Com
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Lightning -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
I/O Cable Assemblies - RG9821-24 - Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details