L-com, Inc. Premium Molded D-Sub Cable, Black, HD15 Male / Female, 1.0 ft CS2HB15MF-1

Description
L-com's top of the line offering of black D-sub cable assemblies provide maximum protection against data corrupting EMI/RFI. Double shielded cable (copper braid plus aluminum mylar foil) and a custom steel internal enclosure separate these cables from any off the shelf D-sub cable on the market. Ideal for any electrically noisy environment where fans, motors or switches are nearby. Custom lengths and pinouts are available with modest minimum requirements. Features Custom stamped steel internal enclosure provides 100% shielding and a robust strain relief Foil plus braid shield provides maximum protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles HD15 male to female connectors, lengths range from 1 ft. to 50 ft. Molded backshells provide durability and increased strength at cable entry point Application VGA Analog Display SVGA Video Monitor
Description
L-com's top of the line offering of black D-sub cable assemblies provide maximum protection against data corrupting EMI/RFI. Double shielded cable (copper braid plus aluminum mylar foil) and a custom steel internal enclosure separate these cables from any off the shelf D-sub cable on the market. Ideal for any electrically noisy environment where fans, motors or switches are nearby. Custom lengths and pinouts are available with modest minimum requirements. Features Custom stamped steel internal enclosure provides 100% shielding and a robust strain relief Foil plus braid shield provides maximum protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles HD15 male to female connectors, lengths range from 1 ft. to 50 ft. Molded backshells provide durability and increased strength at cable entry point Application VGA Analog Display SVGA Video Monitor

Suppliers

Company
Product
Description
Supplier Links
Premium Molded D-Sub Cable, Black, HD15 Male / Female, 1.0 ft - CS2HB15MF-1 - L-com, Inc.
North Andover, MA, United States
Premium Molded D-Sub Cable, Black, HD15 Male / Female, 1.0 ft
CS2HB15MF-1
Premium Molded D-Sub Cable, Black, HD15 Male / Female, 1.0 ft CS2HB15MF-1
L-com's top of the line offering of black D-sub cable assemblies provide maximum protection against data corrupting EMI/RFI. Double shielded cable (copper braid plus aluminum mylar foil) and a custom steel internal enclosure separate these cables from any off the shelf D-sub cable on the market. Ideal for any electrically noisy environment where fans, motors or switches are nearby. Custom lengths and pinouts are available with modest minimum requirements. Features Custom stamped steel internal enclosure provides 100% shielding and a robust strain relief Foil plus braid shield provides maximum protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles HD15 male to female connectors, lengths range from 1 ft. to 50 ft. Molded backshells provide durability and increased strength at cable entry point Application VGA Analog Display SVGA Video Monitor

L-com's top of the line offering of black D-sub cable assemblies provide maximum protection against data corrupting EMI/RFI. Double shielded cable (copper braid plus aluminum mylar foil) and a custom steel internal enclosure separate these cables from any off the shelf D-sub cable on the market. Ideal for any electrically noisy environment where fans, motors or switches are nearby. Custom lengths and pinouts are available with modest minimum requirements.

Features

  • Custom stamped steel internal enclosure provides 100% shielding and a robust strain relief
  • Foil plus braid shield provides maximum protection against EMI/RFI
  • Gold plated contacts provide reliable connections with repeated mating cycles
  • HD15 male to female connectors, lengths range from 1 ft. to 50 ft.
  • Molded backshells provide durability and increased strength at cable entry point

Application

  • VGA
  • Analog Display
  • SVGA
  • Video Monitor
Supplier's Site
Cahd15M/f Blk Dbl Shld 1 L-Com - 90T4441 - Newark, An Avnet Company
Chicago, IL, United States
Cahd15M/f Blk Dbl Shld 1 L-Com
90T4441
Cahd15M/f Blk Dbl Shld 1 L-Com 90T4441
CAHD15M/F BLK DBL SHLD 1

CAHD15M/F BLK DBL SHLD 1

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CS2HB15MF-1 90T4441
Product Name Premium Molded D-Sub Cable, Black, HD15 Male / Female, 1.0 ft Cahd15M/f Blk Dbl Shld 1 L-Com
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Male BNC Coaxial Test Cable RG58C/U to X100W Mini-Hook and Alligator Clip - 1021 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details